EN
  • EN
  • DE

STP2N105K5

Part No STP2N105K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1050V 1.5A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series MDmesh™ K5
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1050 V
Current - Continuous Drain (Id) @ 25°C 1.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 8Ohm @ 750mA, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 10 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 115 pF @ 100 V
Power Dissipation (Max) 60W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220
Package / Case TO-220-3
Base Product Number STP2N105
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 742119-STP2N105K5
Ultra Librarian 3D Model Ultra Librarian STP2N105K5 CAD Model

Description

STP2N105K5 N-Channel MOSFET by STMicroelectronics

The STP2N105K5 is a state-of-the-art N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor technology. This MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including but not limited to, power management, switching regulators, and motor control systems.

With a robust and advanced structure, the STP2N105K5 offers outstanding on-state resistance (R<sub>DS(on)) and superior switching performance, which are critical parameters for energy-sensitive designs. The device operates with a maximum continuous drain current (I<sub>D) of 2 A, allowing it to handle significant power levels in a compact form factor.

The STP2N105K5 is built to withstand high voltages, with a drain-source voltage (V<sub>DS) of 1050 V, which provides ample headroom for high-voltage applications. This feature, combined with its high energy efficiency, ensures that the MOSFET can be used in high-performance power conversion systems with minimal power loss.

The device's threshold voltage (V<sub>GS(th)) is optimized for logic-level drive, making it compatible with modern microcontrollers and digital circuits that operate at lower voltage levels. This ensures easy interfacing with control circuits and simplifies the design process.

Thermal management is a critical aspect of power device performance, and the STP2N105K5 excels in this area as well. It is housed in a TO-220 package, which is known for its excellent thermal characteristics. The package allows for efficient heat dissipation, which is essential for maintaining stability and prolonging the life of the device under high-power conditions.

STMicroelectronics has also taken steps to ensure the STP2N105K5 is environmentally friendly. The device is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful materials such as lead, mercury, and cadmium.

In summary, the STP2N105K5 N-Channel MOSFET from STMicroelectronics is a high-voltage, high-efficiency semiconductor device that offers excellent performance for power conversion and control applications. Its robust design, combined with its environmental compliance, makes it an ideal choice for designers looking to create sustainable and energy-efficient electronic products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9989 $51.9857
31+ $3.2812 $101.7172
48+ $3.1787 $152.5776
66+ $3.0761 $203.0226
85+ $2.9736 $252.7560
113+ $2.6660 $301.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 735 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess