EN
  • EN
  • DE

STP53N05-04

Part No STP53N05-04
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194601-STP53N05-04
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP53N05-04 CAD Model

Description

STP53N05-04 MOSFET Overview

The STP53N05-04 is a robust N-channel MOSFET from STMicroelectronics, designed to deliver high performance in a wide range of applications. This power MOSFET is part of the STripFET™ series, which is renowned for its low on-resistance and high switching speed. The device is particularly suited for high-efficiency power management tasks in both consumer and industrial electronics.

Key Features

  • High Current Capability: The STP53N05-04 can handle continuous drain currents up to 50A, making it ideal for high-power applications.
  • Low On-Resistance: With a typical R<sub>DS(on) value of just 0.012Ω, this MOSFET ensures minimal power loss and improved overall efficiency.
  • High Switching Speed: The fast switching characteristics of this device reduce switching losses and enhance performance in high-frequency circuits.
  • 100V Drain-Source Voltage: It can withstand drain-source voltages up to 100V, providing a good safety margin for a variety of applications.
  • Enhanced Thermal Performance: The STP53N05-04 is encapsulated in a TO-220 package, which offers excellent thermal dissipation characteristics.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • LED Lighting Solutions

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The STP53N05-04 MOSFET is built to meet rigorous standards, ensuring reliability and performance even under harsh conditions. Its robust design and manufacturing process make it a preferred choice for engineers looking for a dependable power switching solution.

Environmental Compliance

The STP53N05-04 is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a conscious effort to minimize the environmental impact of hazardous materials.

Conclusion

The STP53N05-04 from STMicroelectronics is a powerful and efficient N-channel MOSFET that offers a blend of high current capability, low on-resistance, and high switching speed. Its robustness and compliance with environmental standards make it a smart choice for a wide array of power management applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess