EN
  • EN
  • DE

STP55NF06L

Part No STP55NF06L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 55A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 5V
Gate-Source Threshold Voltage 1.7V @ 250μA
Max Gate Charge 37nC @ 4.5V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 95W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 27.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 092418-STP55NF06L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP55NF06L CAD Model

Description

STP55NF06L - N-Channel 60V - 0.014Ω - 55A - TO-220 STripFET™ II Power MOSFET

The STP55NF06L is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This Power MOSFET is part of the STripFET™ II series, which is renowned for its low on-resistance and fast switching performance. The device is designed to target a wide range of applications, including high-efficiency power management, switching regulators, motor control, and power inverters for a variety of electronic devices.

Key Features

  • Exceptional RDS(on): With an on-resistance of just 0.014Ω, the STP55NF06L ensures minimal power loss and superior efficiency in conducting applications.
  • High Current Capability: The device can handle continuous currents up to 55A, making it suitable for high-power applications.
  • Advanced Voltage Rating: The 60V rating provides a comfortable margin for a wide range of electronic circuits, ensuring reliable operation under various conditions.
  • Low Gate Charge: Reduced gate charge enables faster switching speeds, which is essential for high-frequency power converters.
  • Improved Threshold Voltage: The optimized threshold voltage ensures low voltage operation, enhancing the performance in low voltage applications.

Applications

The STP55NF06L is versatile and can be used in a variety of applications, such as:

  • Switch mode power supplies (SMPS)
  • DC-AC converters for solar inverters
  • Motor drives and controls
  • Automotive applications and high performance computing
  • LED lighting solutions

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STP55NF06L is no exception, as it is manufactured using robust and high-performance technology that ensures stability and long-term reliability for your electronic projects.

Package and Availability

The STP55NF06L comes in a TO-220 package, which is widely used for its ease of integration into various circuit designs. The package is designed to handle high heat dissipation, ensuring the MOSFET operates within safe temperature limits under high current conditions. For purchasing information and availability, please contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0479 $52.3950
120+ $0.8598 $103.1760
185+ $0.8329 $154.0865
250+ $0.8061 $201.5250
325+ $0.7792 $253.2400
430+ $0.6986 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,995 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess