EN
  • EN
  • DE

STP60NE06L-16

Part No STP60NE06L-16
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 60A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 70nC @ 5V
Max Input Capacitance 4150pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 30A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1103700-STP60NE06L-16
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STP60NE06L-16 CAD Model

Description

The STP60NE06L-16 is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-performance MOSFET is part of the STripFET™ II series, which is renowned for its low on-state resistance and high switching performance. The device is tailored for a wide range of applications, including high-efficiency power supplies, DC-DC converters, motor control, and general-purpose switching applications.

Key Features

  • Low threshold drive: The device can be driven at lower voltages, making it compatible with logic-level devices and reducing power consumption during operation.
  • Exceptional thermal performance: With an enhanced thermal resistance, the STP60NE06L-16 ensures reliability under high-current conditions and extends the life span of the product.
  • High current capability: The device is capable of handling continuous drain currents up to 60A, making it suitable for high-power applications.
  • Low on-resistance (R<sub>DS(on)): At just 0.016 Ohm, the device offers reduced conduction losses, improving overall efficiency.
  • Avalanche rugged technology: The MOSFET is designed to withstand high-energy pulses in the avalanche and commutation modes, which is critical for robust performance in harsh environments.

Applications

The versatility of the STP60NE06L-16 makes it an ideal choice for various high-performance applications, including:

  • Switch mode power supplies (SMPS)
  • High current DC/DC converters
  • Motor control systems
  • Automotive and industrial switching systems
  • Power management solutions

Package and Mounting

The STP60NE06L-16 comes in a TO-220 package, which is widely used for high-power devices due to its ability to dissipate heat effectively. The package includes a tab and three leads, making it easy to mount on a heat sink for enhanced thermal management. Its through-hole design allows for sturdy mounting and easy integration into a variety of circuit boards.

Conclusion

With its low on-state resistance, high current handling, and robust thermal performance, the STP60NE06L-16 from STMicroelectronics stands out as a reliable and efficient component for power management and switching applications. Its ability to operate in extreme conditions and compatibility with logic-level drive signals makes it a versatile choice for designers seeking high performance in their electronic designs.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2719 $59.0694
62+ $1.8642 $115.5804
96+ $1.8064 $173.4144
133+ $1.7475 $232.4175
171+ $1.6898 $288.9558
229+ $1.5154 $347.0266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess