EN
  • EN
  • DE

STP6NK90ZFP

Part No STP6NK90ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 5.8A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 5.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 60.5nC @ 10V
Max Input Capacitance 1350pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 2 Ohm @ 2.9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 038681-STP6NK90ZFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP6NK90ZFP CAD Model

Description

The STP6NK90ZFP is a high-performance Power MOSFET produced by STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This electronic component is a part of the N-channel Zener-protected SuperMESH™ series, which is well-known for its excellent RDS(on) area ratio and reduced gate charge.

Key Features

  • Voltage Rating: The STP6NK90ZFP operates with a drain-source voltage (Vds) of up to 900V, which makes it suitable for high-voltage applications.
  • Current Capacity: It has a continuous drain current (Id) of 5.8A, ensuring it can handle significant power loads.
  • Low On-Resistance: With a low on-state resistance (RDS(on)) of 1.7 ohm, this MOSFET achieves high efficiency, reducing energy loss as heat.
  • High-Speed Switching: Fast switching capabilities are provided by the device, which is crucial for power supply and converter applications.
  • Zener-Protected: The built-in Zener diode offers protection against overvoltage, enhancing the reliability and longevity of the MOSFET.
  • TO-220FP Package: The component comes in a fully molded TO-220FP package, which is designed for optimal thermal and electrical performance.

Applications

The STP6NK90ZFP is versatile and can be used in various high-voltage applications such as:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC Converters
  • Power Factor Correction Circuits
  • Motor Control Drivers
  • LED Lighting Solutions

Reliability and Performance

STMicroelectronics is renowned for its commitment to quality and the STP6NK90ZFP is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic devices. With its robust construction and the ability to operate in extreme conditions, this Power MOSFET is an excellent choice for designers looking to enhance system reliability and efficiency.

Conclusion

The STP6NK90ZFP from STMicroelectronics represents a blend of advanced technology with high performance, ensuring energy-efficient operation across a multitude of high-voltage applications. Its rugged design and protective features make it a reliable and durable solution for modern electronic circuits.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2275 $61.3750
105+ $1.1485 $120.5925
160+ $1.1088 $177.4080
225+ $1.0296 $231.6600
295+ $0.9900 $292.0500
365+ $0.9505 $346.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess