EN
  • EN
  • DE

STPS0560Z-H/J

Part No STPS0560Z-H/J
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839117-STPS0560Z-H/J
Ultra Librarian 3D Model Ultra Librarian STPS0560Z-H/J CAD Model

Description

The STPS0560Z-H/J is a high-efficiency power Schottky diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is known for its low forward voltage drop and high surge current capability, which makes it an ideal choice for a variety of applications requiring efficient power management and conversion.

Key Features:

  • Low Forward Voltage Drop: The STPS0560Z-H/J boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during diode conduction.
  • High Surge Current Capability: This diode can handle high surge currents, making it suitable for applications that experience transient overcurrent conditions.
  • High Junction Temperature: With a high maximum operating junction temperature, the STPS0560Z-H/J can perform reliably in environments with elevated temperatures.
  • Low Leakage Current: The low reverse leakage current of this diode ensures minimal power loss when the diode is in the blocking state, which is critical for energy-sensitive designs.
  • Surface-Mount Package: The diode comes in a surface-mount package, which allows for compact PCB design and is suitable for automated assembly processes.

Applications:

The STPS0560Z-H/J is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power management systems
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection
  • Or-ing diodes in redundant power systems

Product Specifications:

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 60 V Average Forward Current (I<sub>F(AV)) 5 A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 150 A Forward Voltage Drop (V<sub>F) 0.55 V at 5 A Operating Junction Temperature (T<sub>j) -40°C to +150°C

With its robust design and reliable performance under challenging conditions, the STPS0560Z-H/J is an excellent choice for designers looking to enhance the efficiency and durability of their power systems.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1559 $50.6675
785+ $0.1280 $100.4800
1,210+ $0.1240 $150.0400
1,670+ $0.1200 $200.4000
2,160+ $0.1160 $250.5600
2,885+ $0.1040 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess