EN
  • EN
  • DE

STS2DPFS20V

Part No STS2DPFS20V
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 2.5A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Gate-Source Threshold Voltage 600mV @ 250μA
Max Gate Charge 4.7nC @ 4.5V
Max Input Capacitance 315pF @ 15V
Maximum Gate-Source Voltage ±12V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Max) 2W (Tc)
Maximum Rds On at Id,Vgs 200 mOhm @ 1A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 111320-STS2DPFS20V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS2DPFS20V CAD Model

Description

The STS2DPFS20V from STMicroelectronics is a state-of-the-art, high-efficiency, dual N-channel 20V power MOSFET. This advanced technology device is designed to meet the rigorous requirements of modern electronic applications, offering a compact, power-efficient solution for a variety of circuits. The STS2DPFS20V is ideal for use in load switches, power management systems, and other applications where high-speed switching and power control are essential.

Key Features

  • Low On-Resistance: The MOSFET features exceptionally low on-resistance, which translates into lower losses and improved efficiency in power conversion and management applications.
  • High-Switching Speed: With its high-switching speed, the STS2DPFS20V is capable of operating at high frequencies, which is beneficial for reducing the size of passive components in a circuit.
  • Dual N-Channel: The integration of two N-channel MOSFETs in a single package allows for more compact designs and simplifies the layout of power management circuits.
  • 20V Maximum V<sub>DS: The device can handle a maximum drain-source voltage of 20V, making it suitable for a wide range of low-voltage applications.
  • Enhanced Thermal Performance: The STS2DPFS20V is designed to offer superior thermal performance, ensuring reliability and longevity even under high power operation.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatility of the STS2DPFS20V allows it to be used in various applications such as:

  • Power supply circuits
  • Battery management systems
  • DC-DC converters
  • Motor control modules
  • Portable electronic devices
  • LED lighting systems

In conclusion, the STS2DPFS20V MOSFET from STMicroelectronics is a robust, high-performance component that delivers efficiency and reliability for designers seeking to optimize their power management solutions. Its dual N-channel configuration, high-switching speed, and low on-resistance make it a versatile choice for a wide array of electronic applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6225 $59.1375
230+ $0.5105 $117.4150
355+ $0.4943 $175.4765
485+ $0.4793 $232.4605
625+ $0.4632 $289.5000
840+ $0.4146 $348.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess