EN
  • EN
  • DE

STTH10R04G-TR

Part No STTH10R04G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 10A D2PAK / High efficiency rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) at If 1.7V at 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage at Vr 10μA at 400V
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 175°C (Maximum)
Part Number Series STTH10
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814145-STTH10R04G-TR
Ultra Librarian 3D Model Ultra Librarian STTH10R04G-TR CAD Model

Description

STTH10R04G-TR Ultrafast Recovery Diode by STMicroelectronics

The STTH10R04G-TR is a state-of-the-art ultrafast recovery diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to offer exceptional performance in high-frequency rectification and freewheeling operations within power supplies and other power-switching applications.

With its ultrafast switching capability, the STTH10R04G-TR minimizes losses and improves efficiency, making it an ideal choice for high-efficiency power management designs. The diode features a reverse voltage of 400V and a forward current rating of 10A, providing robust performance for a wide range of applications. It is packaged in a DPAK (TO-252) surface-mount package, which not only saves valuable board space but also ensures improved thermal performance and easier integration into various electronic assemblies.

Key Features:

  • Ultrafast Reverse Recovery Time: The device boasts an extremely low reverse recovery time, which greatly reduces switching losses and enhances the overall efficiency of the application.
  • High Reverse Voltage: With a reverse voltage of 400V, it is suitable for applications requiring high voltage capabilities.
  • High Forward Surge Current Capability: The STTH10R04G-TR can handle high surge currents, ensuring reliability and robustness during transient conditions.
  • Low Forward Voltage Drop: A low forward voltage drop reduces power dissipation and improves efficiency, which is critical in power-sensitive designs.
  • Surface-Mount Package: The DPAK (TO-252) package allows for efficient use of PCB space and is well-suited for automated assembly processes.

Applications:

The STTH10R04G-TR ultrafast recovery diode is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • DC-DC converters
  • Freewheeling diodes in inverters and motor control circuits
  • Snubber diodes

STMicroelectronics' commitment to quality and reliability is evident in the STTH10R04G-TR, making it a preferred choice for engineers and designers looking for a high-performance ultrafast recovery diode. Whether you're designing for industrial, consumer, or automotive applications, the STTH10R04G-TR offers the efficiency and durability required for state-of-the-art electronic systems.

You May Also Be Interested in

Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5273 $58.0030
270+ $0.4327 $116.8290
415+ $0.4192 $173.9680
570+ $0.4056 $231.1920
740+ $0.3922 $290.2280
990+ $0.3516 $348.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,970 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess