EN
  • EN
  • DE

STTH60R04W

Part No STTH60R04W
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 60A DO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 80ns
Current - Reverse Leakage @ Vr 60μA @ 400V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 212413-STTH60R04W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH60R04W CAD Model

Description

STTH60R04W - Ultrafast Recovery Diode from STMicroelectronics

The STTH60R04W is a state-of-the-art ultrafast recovery diode, engineered by STMicroelectronics to meet the rigorous demands of modern power conversion applications. This high-performance component is designed to switch efficiently and rapidly, making it an ideal choice for high-frequency power supplies, inverters, and as a freewheeling diode in various power conversion systems.

Constructed using advanced silicon technology, the STTH60R04W boasts a low forward voltage drop, which significantly reduces power losses and enhances the overall efficiency of the system it is integrated into. This feature, coupled with its ultrafast recovery time, ensures minimized switching losses and reduced thermal stress on the diode, thereby promoting longer service life and reliability.

With a repetitive peak reverse voltage (VRRM) of 400V and an average forward current (IF(AV)) of 60A, the STTH60R04W is capable of handling high power and voltage levels, making it suitable for a wide range of applications, including high-end power supplies and energy storage systems. Its surge non-repetitive forward current (IFSM) of 600A further ensures that the diode can withstand transient overloads, providing additional protection to the circuits it is used in.

The device comes in a robust and compact TO-247 package, which not only offers excellent thermal performance but also makes it easy to install and integrate into various circuit designs. The package is designed to optimize the thermal transfer and ensure the diode operates within its specified temperature range, thereby maintaining performance and extending its lifespan.

Moreover, the STTH60R04W is characterized by its low leakage current and high junction temperature capability, which are critical for maintaining stability and performance under varying operating conditions. These features, combined with its compliance with RoHS and halogen-free directives, make the STTH60R04W an environmentally friendly choice that aligns with current regulations and standards for electronic components.

In summary, the STTH60R04W ultrafast recovery diode from STMicroelectronics is a high-quality, efficient, and reliable component that offers superior performance for power conversion applications. Its advanced features and robust design make it an essential part of any high-performance power electronic system.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0925 $53.2025
30+ $3.3579 $100.7370
47+ $3.2530 $152.8910
64+ $3.1480 $201.4720
83+ $3.0431 $252.5773
110+ $2.7283 $300.1130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess