EN
  • EN
  • DE

STV160NF02LAT4

Part No STV160NF02LAT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 160A POWERSO-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 175nC @ 10V
Max Input Capacitance 5500pF @ 15V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 210W (Tc)
Maximum Rds On at Id,Vgs 2.7 mOhm @ 80A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package 10-PowerSO
Dimension PowerSO-10 Exposed Bottom Pad
Win Source Part Number 054044-STV160NF02LAT4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV160NF02LAT4 CAD Model

Description

STV160NF02LAT4 - N-Channel MOSFET by STMicroelectronics

The STV160NF02LAT4 is a high-performance N-Channel MOSFET from STMicroelectronics, designed to deliver efficient power conversion with low on-resistance and high switching speeds. This MOSFET is ideal for a wide range of applications, including power supplies, motor control, automotive systems, and other high-efficiency power management scenarios.

Key Features

  • Low On-Resistance: The STV160NF02LAT4 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With the ability to handle significant current, this MOSFET is suitable for high-power applications, ensuring reliable performance even under demanding conditions.
  • Fast Switching Speed: The fast switching characteristics of this device allow for efficient operation at high frequencies, which is critical for reducing switching losses and improving power density.
  • Robust Thermal Performance: Designed with thermal management in mind, the STV160NF02LAT4 can operate at higher temperatures, maintaining stability and performance thanks to its excellent thermal characteristics.
  • 100% Avalanche Tested: This MOSFET has been rigorously tested for avalanche conditions, ensuring its reliability and durability in applications where transient conditions may occur.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Power Management Functions

The STV160NF02LAT4 is manufactured by STMicroelectronics, a global leader in semiconductor solutions, known for their commitment to innovation and quality. This MOSFET reflects the company's dedication to providing advanced components that meet the evolving needs of the electronics industry. Whether you're developing power supply units, integrating motor controls, or designing automotive electronics, the STV160NF02LAT4 offers the performance and reliability required to build cutting-edge, efficient, and robust systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2723 $57.9953
27+ $4.3259 $116.7993
42+ $4.1908 $176.0136
57+ $4.0557 $231.1749
74+ $3.9205 $290.1170
99+ $3.5149 $347.9751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess