EN
  • EN
  • DE

STV5348/H-A5

Part No STV5348/H-A5
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Win Source Part Number 194828-STV5348/H-A5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV5348/H-A5 CAD Model

Description

STV5348/H-A5: A Versatile Single-Chip TV Processor by STMicroelectronics

The STV5348/H-A5 is a highly integrated single-chip TV processor that marks a significant advancement in the realm of television signal processing. Designed and manufactured by STMicroelectronics, a leader in semiconductor solutions, this chip is tailored to meet the demanding requirements of modern television sets and video applications.

Key Features and Benefits

  • Integrated Audio/Video Decoder: The STV5348/H-A5 incorporates an advanced audio and video decoder capable of delivering high-quality output. It supports various video standards, making it a versatile choice for global applications.
  • On-Chip Tuner: This processor comes with an integrated tuner that simplifies the design of the TV set by reducing the number of external components required. This integration not only saves space but also enhances the overall reliability of the television set.
  • Teletext Decoder: The inclusion of a teletext decoder allows the STV5348/H-A5 to provide viewers with access to a variety of text-based information services, enhancing the user experience.
  • Multi-Language Support: The chip is capable of handling multiple languages, ensuring that it caters to a diverse audience with different linguistic preferences.
  • Flexible Memory Interface: The STV5348/H-A5 is designed with a flexible memory interface, which enables it to work with a wide range of memory types. This flexibility ensures that manufacturers can optimize their designs based on cost and performance requirements.
  • Low Power Consumption: Power efficiency is a key consideration in modern electronics, and the STV5348/H-A5 excels in this area with its low power consumption, making it an environmentally friendly choice.

Applications

The STV5348/H-A5 is ideal for use in a variety of television sets, from basic models to more advanced multi-featured TVs. Its robust feature set also makes it suitable for video recorders, set-top boxes, and other video processing equipment that requires reliable and high-quality audio/video decoding.

In summary, the STV5348/H-A5 from STMicroelectronics is a comprehensive solution that offers manufacturers the ability to create high-performance, feature-rich television sets with reduced complexity and cost. Its integration of multiple functions into a single chip represents a significant step forward in TV processor technology.

You May Also Be Interested in

Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5204
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Renesas Electronics America
IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Lowest to $2.3802
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess