EN
  • EN
  • DE
  • IT

STW10NK60Z

Part No STW10NK60Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 10A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 1370pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 156W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037097-STW10NK60Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW10NK60Z CAD Model

Description

STW10NK60Z - STMicroelectronics N-Channel MOSFET

The STW10NK60Z is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the rigorous demands of a wide range of electronic applications, featuring state-of-the-art technology that ensures superior performance in terms of switching speed, ruggedness, and efficiency.

Key Features

  • Voltage Capacity: The STW10NK60Z operates at a drain-source voltage of 600V, making it suitable for high-voltage applications.
  • Current Handling: This MOSFET can handle continuous drain current up to 10A, which is ideal for moderate to high power circuits.
  • RDS(on) Value: It boasts a low on-resistance of 0.85 ohm, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching: The device features a fast switching speed, enhancing the performance of power converters and inverters.
  • Zener-Protected: The MOSFET comes with a gate-source Zener diode protection, which provides robustness against gate oxide stress and ensures reliability under various conditions.

Applications

The versatility of the STW10NK60Z allows it to be used in a multitude of applications including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Applications
  • Power Management Solutions
  • LED Lighting Systems

Quality and Reliability

STMicroelectronics ensures that the STW10NK60Z meets the highest quality and reliability standards. The device is subjected to rigorous testing and verification processes during production to guarantee optimal performance in real-world applications.

Environmental Compliance

The STW10NK60Z is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' commitment to environmental sustainability. Customers can trust that they are using a product that not only delivers high performance but also aligns with eco-friendly practices.

By integrating the STW10NK60Z into your designs, you can achieve efficient, reliable, and cost-effective solutions for your power management and control needs, backed by the expertise and support of STMicroelectronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $5.6478
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
Toshiba Semiconductor and Storage
Lowest to $0.6108
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8130 $56.2600
49+ $2.3081 $113.0969
76+ $2.2360 $169.9360
104+ $2.1638 $225.0352
134+ $2.0917 $280.2878
180+ $1.8753 $337.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess