EN
  • EN
  • DE

STW21N65M5

Part No STW21N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 17A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 1950pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212429-STW21N65M5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW21N65M5 CAD Model

Description

STW21N65M5 - A Power MOSFET by STMicroelectronics

The STW21N65M5 is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ M5 series, which features innovative technology that combines the benefits of reduced on-resistance, low gate charge, and optimized capacitance profiles, making it an excellent choice for high-efficiency applications.

Key Features

  • Voltage Rating: The STW21N65M5 boasts a drain-source voltage (V<sub>DS) of 650V, providing a wide safety margin for applications that experience high voltage spikes or surges.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.190 Ohm, this MOSFET ensures minimal power loss during operation, which translates to higher efficiency and reliability.
  • High Current Rating: It is capable of handling continuous drain currents (I<sub>D) up to 21A, making it suitable for handling high-power applications with ease.
  • Reduced Gate Charge: The low gate charge (Q<sub>g) of this device enables faster switching speeds, which is crucial for reducing switching losses in power conversion systems.

Applications

The STW21N65M5 is versatile and can be used in a wide range of applications. Its high efficiency and power handling capabilities make it ideal for:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Applications
  • High Performance DC-DC Converters
  • Welding Equipment
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)

Advanced Technology

STMicroelectronics' MDmesh™ technology is a revolutionary approach that combines a vertical structure with a proprietary strip layout to yield one of the best-in-class on-resistance versus gate charge trade-offs. The STW21N65M5 benefits from this technology, providing exceptional performance in terms of efficiency and thermal management.

Package and Environment

The STW21N65M5 comes in a TO-247 long leads package, offering excellent thermal and electrical capabilities. It is also compliant with the European Union directives on the Restriction of Hazardous Substances (RoHS), making it an environmentally friendly choice for designers and manufacturers who are conscious about reducing their ecological footprint.

With its robust design and advanced technology, the STW21N65M5 from STMicroelectronics stands out as a top choice for engineers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess