EN
  • EN
  • DE

T2550-12G

Part No T2550-12G
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 1.2KV D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Alternistor - Snubberless 1.2 kV 25 A Surface Mount D2PAK
Manufacturer STMicroelectronics
Series Snubberless™
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name T2550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-14584-5, T2550-12G-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898863-T2550-12G
Ultra Librarian 3D Model Ultra Librarian T2550-12G CAD Model

Description

The T2550-12G from STMicroelectronics is a state-of-the-art semiconductor device designed to meet the needs of modern electronic applications. This product is part of STMicroelectronics' extensive lineup of high-performance components, renowned for their reliability and efficiency.

Key Features

  • High Voltage Capability: The T2550-12G is engineered to handle high voltage operations, making it suitable for power management applications that require robust performance under challenging conditions.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal power loss and improved energy efficiency, which is crucial for sustainable and cost-effective designs.
  • Fast Switching Speed: The fast switching capability of the T2550-12G allows for quick response times in circuits, enhancing the performance of the overall system and making it ideal for high-frequency applications.
  • Durability: Constructed with high-quality materials, the T2550-12G is built to last and withstand the rigors of continuous operation, ensuring a long product lifespan and reliability.

Applications

The versatility of the T2550-12G makes it well-suited for a wide array of applications, including:

  • Power supply management
  • Motor control systems
  • Lighting solutions
  • Industrial automation
  • Consumer electronics

Quality and Support

STMicroelectronics is committed to providing not only high-quality products but also exceptional support for its customers. The T2550-12G is backed by comprehensive technical documentation, application notes, and a dedicated support team to assist with integration, troubleshooting, and optimization of the product in your specific applications.

Environmental Compliance

The T2550-12G is designed with environmental responsibility in mind. It complies with international standards for reducing hazardous substances, making it a safe choice for developers looking to create eco-friendly products.

Whether you're designing power systems, developing industrial machinery, or innovating in consumer electronics, the T2550-12G from STMicroelectronics offers the performance, reliability, and efficiency required to drive your projects forward.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess