EN
  • EN
  • DE

T74LS86

Part No T74LS86
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003456-T74LS86
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS86 CAD Model

Description

The T74LS86 from STMicroelectronics is a high-performance integrated circuit that belongs to the 74LS logic family. This device features four independent 2-input Exclusive OR (XOR) gates, which are essential for various digital applications that require logic comparison and arithmetic operations. The T74LS86 is designed to operate with a power supply range of 4.75V to 5.25V, making it suitable for TTL (Transistor-Transistor Logic) level systems.

Key Features:

  • Logic Type: Quadruple 2-Input Exclusive OR (XOR) Gates
  • Operating Voltage: 4.75V to 5.25V, optimized for 5V systems
  • Package: Available in standard DIP (Dual In-Line Package) and SOP (Small Outline Package) formats for easy integration into various circuit designs
  • Power Consumption: Low power consumption characteristic of the LS (Low-power Schottky) technology
  • Speed: Fast propagation delay times, ensuring quick response in critical applications
  • Output Current: Capable of driving up to 8mA, allowing direct drive of small loads
  • Compatibility: TTL compatible inputs and outputs for seamless integration with existing TTL logic systems

Applications:

The T74LS86 is versatile and can be used in a wide array of digital circuits. Its primary applications include:

  • Binary comparators
  • Parity generators and checkers
  • Adder/Subtractor circuits
  • Control system logic
  • Encoders and decoders
  • Logic function generators

Quality and Reliability:

STMicroelectronics is known for its commitment to quality and reliability. The T74LS86 is manufactured to stringent standards, ensuring consistent performance and durability for industrial and commercial applications. Users can trust this component to provide reliable logic operations in their electronic designs.

Conclusion:

With its combination of low power consumption, high-speed operation, and compatibility with existing TTL systems, the T74LS86 is an excellent choice for designers looking to implement effective logic solutions. Its robust packaging options and proven technology from STMicroelectronics make it a reliable and cost-effective component for a multitude of digital applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess