EN
  • EN
  • DE

TDA7391PD13TR

Part No TDA7391PD13TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 32 W bridge car radio amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 40W x 1 @ 3.2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package PowerSO-20
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1266189-TDA7391PD13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7391
Introduction Date October 10, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7391PD13TR CAD Model

Description

The TDA7391PD13TR is a robust and high-performance audio amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and advanced electronic components. This particular amplifier is part of the TDA family, which is renowned for its efficiency and reliability in audio applications.

Key Features

  • Output Power: The TDA7391PD13TR can deliver up to 32 watts of output power, ensuring a powerful audio performance suitable for car radio and Hi-Fi applications.
  • High-Efficiency: As a class AB amplifier, it offers a good balance between efficiency and linearity, making it ideal for applications where sound quality and power efficiency are both important.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 8V to 18V, accommodating a variety of power supplies and ensuring flexibility in system design.
  • Minimal External Components: The TDA7391PD13TR requires very few external components, which simplifies the circuit design and helps reduce the overall system cost.
  • Protection Features: It includes several built-in protection features such as short-circuit protection, thermal shutdown, and load dump voltage surge protection, enhancing the durability and longevity of the amplifier.

Applications

The TDA7391PD13TR is suitable for a wide range of audio amplification applications, including:

  • Car radio systems
  • Hi-Fi audio systems
  • Home theater systems
  • Active speakers
  • Multimedia devices

Package and Quality

This audio amplifier comes in a PowerSO-20 package, which is designed for optimal heat dissipation and space-saving on the PCB. STMicroelectronics ensures the highest quality standards, with the TDA7391PD13TR being RoHS compliant and lead-free, making it an environmentally friendly choice for audio system designers.

Conclusion

With its combination of power, efficiency, and advanced protection features, the STMicroelectronics TDA7391PD13TR stands out as an excellent choice for designers looking to create high-quality audio systems with reliable performance. Its ease of integration and flexibility make it a go-to audio amplifier for a diverse range of applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2136 $57.8448
44+ $2.6368 $116.0192
68+ $2.5543 $173.6924
94+ $2.4719 $232.3586
121+ $2.3896 $289.1416
162+ $2.1423 $347.0526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess