EN
  • EN
  • DE

TEA6416

Part No TEA6416
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970344-TEA6416
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA6416 CAD Model

Description

The TEA6416 is an integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader. This versatile chip is particularly well-suited for advanced video signal switching applications. It is commonly used in television sets, video recorders, and other multimedia devices where multiple video sources need to be managed and routed to various outputs.

Key Features

  • High Quality Video Switch: The TEA6416 is capable of handling high-bandwidth video signals without degradation, ensuring that the video quality is maintained across all switching operations.
  • Multiple Inputs and Outputs: With its 6 inputs and 4 outputs, the TEA6416 can manage various video sources, allowing for flexible connectivity options within multimedia setups.
  • Low Crosstalk: The design of the TEA6416 ensures that crosstalk between channels is minimized, providing clear and interference-free video signals.
  • Control Interface: The chip can be controlled via I²C bus, which allows for easy integration into systems with a microcontroller or processor-based control.

Applications

The TEA6416 is suitable for a wide range of applications where video signal routing is required. Some of the common applications include:

  • Video switchers and routers
  • TVs and monitors with multiple input sources
  • Professional video editing and broadcasting equipment
  • Security and surveillance systems with multiple cameras

Technical Specifications

The TEA6416 operates over a wide supply voltage range and is characterized by its low power consumption. It is housed in a slim DIP28 package, making it easy to fit into space-constrained designs while still offering the robustness and reliability expected from STMicroelectronics components.

Conclusion

STMicroelectronics' TEA6416 is a high-performance video switching matrix that offers excellent signal integrity, flexibility, and ease of use. Its ability to route multiple video sources with minimal crosstalk and high fidelity makes it an ideal choice for manufacturers and designers looking to create advanced video systems with multiple input and output requirements.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess