EN
  • EN
  • DE

TN805-400B-TR

Part No TN805-400B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 219573-TN805-400B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN805-400B-TR CAD Model

Description

Product Overview: TN805-400B-TR from STMicroelectronics

The TN805-400B-TR is a high-performance Triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This Triac is specifically designed to control AC loads for a variety of applications, offering a blend of efficiency, durability, and versatility.

Key Features

  • Voltage Capacity: The TN805-400B-TR can handle voltages up to 400V, making it suitable for a wide range of AC applications.
  • Current Rating: With a current rating of 8A, it can control moderately high power devices such as motors, heaters, and lighting systems.
  • Gate Trigger Current: It features a sensitive gate that requires a low trigger current, allowing for direct interfacing with microcontrollers and other logic-level devices.
  • Package: Encased in a DPAK (TO-252) package, it is not only compact but also offers excellent power dissipation characteristics for its size.
  • Temperature Range: The TN805-400B-TR is designed to operate over a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The TN805-400B-TR is versatile and can be used in a variety of applications including:

  • Home appliances such as washing machines, ovens, and air conditioners
  • Industrial motor control for conveyors, fans, and pumps
  • Lighting control systems including dimmers and switches
  • Power tools that require precise AC load management

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TN805-400B-TR is no exception, undergoing rigorous testing to ensure performance and longevity. This Triac is RoHS compliant and adheres to international manufacturing standards, ensuring it is suitable for use in a wide range of commercial and industrial products.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'TR' suffix in the part number, facilitating easy integration into automated PCB assembly processes. For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess