EN
  • EN
  • DE

TS834-5IDT

Part No TS834-5IDT
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR VOLT MCRPWR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 125 ms Minimum
Voltage - Threshold 4.33V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 133943-TS834-5IDT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS834-5IDT CAD Model

Description

Product Overview: TS834-5IDT from STMicroelectronics

The TS834-5IDT is a high-precision, low-power, micropower voltage comparator manufactured by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This device is designed to provide a reliable solution for applications requiring voltage level detection and is particularly suited for portable and battery-powered devices due to its low power consumption.

Key Features

  • Supply Voltage Range: The TS834-5IDT operates over a wide supply voltage range from 2.7V to 16V, making it versatile for various circuits and applications.
  • Low Power Consumption: With a typical supply current of 5µA, this comparator is an ideal choice for energy-sensitive applications, ensuring extended battery life and reduced power costs.
  • High Input Impedance: It features a high input impedance, which minimizes the loading effect on the input source and preserves signal integrity.
  • Output Stage: The push-pull output stage of the TS834-5IDT eliminates the need for an external pull-up resistor, simplifying design and saving board space.
  • Fast Response Time: The device offers a fast response time, which is crucial for applications that require quick reaction to changing voltage levels.

Applications

The TS834-5IDT is suitable for a wide range of applications, including:

  • Battery-powered devices
  • Portable equipment
  • Window comparators
  • Threshold detectors
  • Energy-saving circuits
  • Signal conditioning

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS834-5IDT is built to meet the stringent requirements of the electronics industry, ensuring reliability and performance in even the most demanding conditions. With its robust design and proven manufacturing process, this voltage comparator is a reliable component for any design engineer's toolkit.

Environmental Considerations

The TS834-5IDT complies with the RoHS directive, reflecting STMicroelectronics' dedication to environmental responsibility. By choosing this product, designers are opting for a component that minimizes the environmental impact of their electronic designs.

You May Also Be Interested in

Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3012 $52.0480
95+ $1.0676 $101.4220
150+ $1.0343 $155.1450
200+ $1.0009 $200.1800
260+ $0.9675 $251.5500
350+ $0.8675 $303.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess