EN
  • EN
  • DE

TSH31ID

Part No TSH31ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 280MHz BANDWIDTH MOS INPUT SINGLE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 300V/μs
Gain Bandwidth Product 280MHz
Current - Input Bias 2pA
Voltage - Input Offset 3mV
Supply Current 20mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) ±3V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSH31
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274711-TSH31ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSH31ID CAD Model

Description

The TSH31ID from STMicroelectronics is a high-speed operational amplifier designed to meet the stringent requirements of high-frequency signal processing in a wide array of applications. This versatile op-amp is particularly well-suited for video and telecommunications systems, A/D converters, and any system that requires a high slew rate and wide bandwidth.

Key Features

  • High Slew Rate: With a slew rate of 1000 V/µs, the TSH31ID ensures rapid voltage changes are handled with precision, making it ideal for fast signal processing applications.
  • Wide Bandwidth: The device offers a wide bandwidth of 70 MHz when operating at a gain of +2. This feature allows it to process a broad range of frequencies without significant signal degradation.
  • Low Distortion: The TSH31ID provides a low level of harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and video systems.
  • Single Supply Operation: It is capable of operating from a single supply voltage range of 5 V to 36 V, or a dual supply of ±2.5 V to ±18 V, providing flexibility in various circuit designs.
  • Output Short-Circuit Protection: The built-in output short-circuit protection enhances the robustness of the operational amplifier, safeguarding it against potential damage from unexpected circuit conditions.

Applications

The TSH31ID is engineered for applications that demand high-speed and accurate signal amplification. This includes:

  • Video processing equipment
  • Telecommunication devices
  • Professional cameras and recording systems
  • Test and measurement instruments
  • Active filters and data acquisition systems

Package and Quality

The TSH31ID is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. STMicroelectronics ensures high-quality standards, and the device is manufactured to operate reliably over a wide temperature range, making it a dependable choice for industrial and commercial use.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9013 $58.5845
160+ $0.7396 $118.3360
245+ $0.7165 $175.5425
335+ $0.6934 $232.2890
435+ $0.6703 $291.5805
580+ $0.6010 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess