EN
  • EN
  • DE

TSH94IN

Part No TSH94IN
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Common Mode Rejection Ratio 80 dB
Gain Bandwidth Product 150 MHz
Input Bias Current 15 µA
Input Offset Voltage (Vos) 3 mV
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 3.5 V
Min Operating Temperature -40 °C
Nominal Supply Current 24 mA
Number of Channels 4
Operating Supply Voltage 6 V
RoHS Non-Compliant
Slew Rate 110 V/µs
Voltage Gain 70 dB
Win Source Part Number 1101423-TSH94IN
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSH94IN CAD Model

Description

The TSH94IN from STMicroelectronics is a high-performance quad operational amplifier designed to address a wide range of applications that require both high bandwidth and low noise. This integrated circuit is well-suited for video processing, telecommunications, and audio applications, as well as for any other electronic systems where high-speed signal conditioning is a necessity.

Key Features

  • High Slew Rate: The TSH94IN boasts a high slew rate of 150 V/μs, making it ideal for fast signal processing applications.
  • Wide Bandwidth: With a bandwidth of 100 MHz while operating at a gain of +2, this operational amplifier can handle high-frequency signals with ease.
  • Low Noise Performance: Its low noise density of 4.5 nV/√Hz at 1 kHz ensures that signal integrity is maintained, particularly important in audio and precision measurement applications.
  • Low Distortion: The device offers very low harmonic distortion, which is critical for maintaining the quality of audio signals and other sensitive applications.
  • Supply Voltage Range: The TSH94IN operates over a wide supply voltage range from 4.5 V to 16 V, providing flexibility in various power environments.
  • Output Short-Circuit Protection: This feature enhances the robustness of the device by ensuring it is protected against short-circuit conditions.

Applications

The versatility of the TSH94IN makes it an excellent choice for a host of applications, including:

  • Video signal amplification and processing
  • Audio processing equipment
  • Active filtering
  • Telecommunications systems
  • ADC/DAC buffers
  • Professional photography and imaging systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TSH94IN is no exception, as it is manufactured to meet the stringent standards expected from a leading semiconductor company. Its robust design ensures reliable operation even under demanding conditions.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official STMicroelectronics datasheets and product guides.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess