EN
  • EN
  • DE

VB409

Part No VB409
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description High Voltage Regulator Power I.C.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 1.5 V
Lead Free Contains Lead
Max Input Voltage 12 V
Max Operating Temperature 85 °C
Min Current Limit 80 mA
Min Input Voltage 12 V
Min Operating Temperature -25 °C
Mount Through Hole
Number of Outputs 2
Number of Regulators 2
Output Current 80 mA
Output Type Fixed
Output Voltage 16 V
Polarity Positive
RoHS Compliant
Win Source Part Number 1225764-VB409
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VB409 CAD Model

Description

The VB409 is a high-performance voltage regulator integrated circuit (IC) from STMicroelectronics, designed to deliver a precise and stable voltage supply. It is a robust and reliable component, making it a preferred choice for a wide range of applications that require voltage regulation.

Key Features

  • Output Voltage: The VB409 provides a fixed output voltage, ensuring a stable and consistent power supply to the connected load.
  • High Current Capability: It is capable of delivering a significant amount of current, which makes it suitable for powering a variety of devices that require higher currents.
  • Thermal Protection: The device includes thermal shutdown circuitry that helps to prevent damage from overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The VB409 is equipped with short circuit protection features to safeguard the IC and the connected components in case of a fault condition.

Applications

The VB409 is versatile and can be used in various applications, including but not limited to:

  • Automotive systems
  • Power management solutions
  • Consumer electronics
  • Industrial controls

Technical Specifications

Parameter Value Output Voltage (V<sub>OUT) Fixed Current Capability High Thermal Protection Yes Short Circuit Protection Yes

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VB409 is no exception. It is manufactured using high-quality materials and rigorous testing protocols to ensure it meets the industry standards for performance and reliability.

Ordering Information

To purchase or learn more about the VB409, visit the STMicroelectronics website or contact an authorized distributor. Be sure to reference the correct product code when placing an order to ensure the accurate version of the VB409 is provided.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess