EN
  • EN
  • DE

PM6764

Part No PM6764
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Current sense across DCR with calibration
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1238826-PM6764
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM6764 CAD Model

Description

The PM6764 from STMicroelectronics is a sophisticated power management integrated circuit (IC) designed to cater to the demanding requirements of modern, power-sensitive applications. This IC is a versatile solution that combines efficiency, reliability, and integration, making it suitable for a wide range of products, from portable devices to complex digital systems.

Key Features

  • High-Efficiency Step-Down Converter: The PM6764 includes a high-efficiency buck converter, ensuring that devices maintain optimal performance while minimizing power loss and thermal dissipation.
  • Multiple Output Channels: It provides several output channels, allowing for the simultaneous management of different power rails within a system.
  • Programmable Output Voltage: The output voltage is programmable, offering flexibility to meet the needs of various applications and compatibility with different processor cores.
  • Advanced Power Saving Modes: With its advanced power-saving modes, the PM6764 can significantly extend battery life in portable devices by reducing power consumption when full performance is not required.
  • Integrated Protection Features: The IC includes over-voltage, under-voltage, over-current, and thermal protection to safeguard the system against a range of potential faults.
  • Compact Footprint: Its small form factor allows for integration into space-constrained designs without sacrificing performance or functionality.

Applications

The PM6764 is ideal for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • GPS and Navigation Systems
  • IoT Devices

Technical Specifications

For engineers and designers considering the PM6764 for their projects, detailed technical specifications and application notes are available on the STMicroelectronics website. These documents provide in-depth information on electrical characteristics, pin configurations, and application guidelines to ensure successful integration into your product design.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4594 $88.9188
4+ $36.4795 $145.9180
5+ $35.3395 $176.6975
7+ $34.1996 $239.3972
9+ $33.0596 $297.5364
12+ $29.6396 $355.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess