EN
  • EN
  • DE

L5963D-EHT

Part No L5963D-EHT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRP BCK/LNR SYNC PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 36-PowerFSOP (0.295", 7.50mm Width)
Family Name L5963
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876559-L5963D-EHT
Ultra Librarian 3D Model Ultra Librarian L5963D-EHT CAD Model

Description

STMicroelectronics L5963D-EHT Multi-Function Car Radio and Display Power Supply

The L5963D-EHT from STMicroelectronics is a cutting-edge, multifunctional power supply IC, specifically designed to meet the demanding requirements of car radio and display applications. This highly integrated solution offers a wide array of features that ensure reliable performance in the challenging automotive environment.

Boasting a robust design, the L5963D-EHT is capable of withstanding the extended temperature range typical in automotive settings, ensuring consistent operation under extreme conditions. The device integrates multiple voltage regulators, providing various output voltages required for powering the different modules within car radio systems and display units.

Key Features:

  • Dual Step-Down Switching Regulator: The L5963D-EHT includes two high-efficiency step-down regulators that deliver precise voltage levels for powering core components.
  • Multiple Linear Regulators: Additional linear regulators are integrated into the IC, offering low-noise supply lines for sensitive analog and digital circuits.
  • Load Dump Protection: The device is designed to handle the load dump pulses prevalent in automotive power lines, safeguarding the electronics against voltage spikes.
  • Thermal Shutdown: An in-built thermal shutdown feature provides protection against overheating, enhancing the IC's longevity and reliability.
  • Adjustable Output Voltages: Flexibility is provided with adjustable output voltages, allowing customization to match specific application requirements.
  • Wide Input Voltage Range: The L5963D-EHT operates over a broad input voltage range, accommodating the fluctuations commonly seen in vehicle power systems.

The L5963D-EHT is packaged in a compact, powerSSO-36 package, which makes it suitable for space-constrained automotive applications. With its comprehensive set of features and robust design, the L5963D-EHT from STMicroelectronics represents a reliable and efficient solution for powering the next generation of car radios and display systems.

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4701 $60.1711
26+ $4.4883 $116.6958
40+ $4.3486 $173.9440
55+ $4.2077 $231.4235
71+ $4.0679 $288.8209
95+ $3.6475 $346.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess