EN
  • EN
  • DE

VIPER011XS

Part No VIPER011XS
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Package Tube
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 8 V
Supply Voltage - Operating 4.5V ~ 30V
Duty Cycle 80%
Frequency - Switching 30kHz
Power (Watts) 7 W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Mounting SMD (SMT)
Base Product Number VIPER011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names VIPER011XS-ND,497-18664
Standard Package 2,000
Win Source Part Number 1152033-VIPER011XS
Ultra Librarian 3D Model Ultra Librarian VIPER011XS CAD Model

Description

The VIPER011XS from STMicroelectronics is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher. It is a member of the VIPerPlus family, which is renowned for its energy-efficient power solutions. This product is specifically designed to meet the needs of compact power applications, providing a cost-effective and space-saving solution for power conversion.

Key Features

  • High-Voltage Capability: The VIPER011XS is capable of handling high input voltage ranges, making it suitable for a variety of AC/DC applications.
  • Energy Efficient: With its quasi-resonant conversion technology, it ensures high efficiency and reduced power consumption, which is crucial for energy-saving requirements.
  • Integrated Features: This device integrates an error amplifier, an oscillator, a PWM controller, a high-voltage startup bias, and a protection circuit, which minimizes the number of external components required.
  • Protection Mechanisms: It incorporates multiple protection features including overload protection, overvoltage protection, and thermal shutdown, ensuring the safety and reliability of the power supply design.

Applications

The VIPER011XS is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Power adapters and chargers
  • STB, DVD, and Blu-ray players
  • Auxiliary power supplies for home appliances
  • Industrial power supplies

Technical Specifications

The device comes with a set of impressive technical specifications that make it a robust choice for designers. Some of these include:

  • 800 V avalanche rugged power section
  • Pulse Frequency Modulation at light load
  • Limiting current with adjustable set point
  • On-board soft-start
  • Low standby power consumption

The VIPER011XS combines performance, reliability, and versatility, making it an excellent choice for designers looking to optimize their power supply solutions. With its integrated features and protections, it ensures a high-quality, durable, and safe operation for a wide range of electronic devices.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4790 $51.7650
85+ $1.2136 $103.1560
130+ $1.1756 $152.8280
180+ $1.1377 $204.7860
230+ $1.0998 $252.9540
305+ $0.9860 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess