EN
  • EN
  • DE

VIPER27HDTR

Part No VIPER27HDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV PWM OVP OCP 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage - Operating 8.5 V to 23.5 V
Duty Cycle 80%
Frequency - Switching 115kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 1117064-VIPER27HDTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER27HDTR CAD Model

Description

The VIPER27HDTR is a cutting-edge, high-voltage converter manufactured by STMicroelectronics, designed for a wide range of power supply applications. This robust integrated circuit is part of the VIPerPlus family and is known for its high efficiency and reliability, making it an ideal choice for designers looking to create compact and cost-effective power solutions.

Key Features

  • Extended Voltage Range: The VIPER27HDTR operates over a broad input voltage range, accommodating various mains voltages and conditions, ensuring versatility across different power supply standards.
  • Energy Efficient: With its built-in high-voltage MOSFET and advanced PWM circuitry, the device achieves excellent power efficiency, reducing energy consumption and heat generation.
  • Advanced Protection Features: The device includes multiple protection mechanisms such as overcurrent protection, thermal shutdown, and overvoltage protection to ensure safe and reliable operation under adverse conditions.
  • Low Standby Power: The converter is designed to minimize standby power consumption, making it suitable for applications that require compliance with energy-saving regulations.
  • Flexible Application: VIPER27HDTR is well-suited for a variety of applications, including adapters, power supplies for consumer electronics, and auxiliary power supplies for home appliances and industrial systems.

Technical Specifications

  • Input Voltage: Up to 600 V
  • Power Dissipation: PD = 25 W
  • Switching Frequency: 60 kHz
  • Operating Temperature Range: -40°C to 150°C
  • Package: DPAK

The VIPER27HDTR is available in a compact DPAK package, which is not only space-saving but also allows for efficient heat dissipation. Its inherent ruggedness combined with STMicroelectronics' commitment to quality makes the VIPER27HDTR a reliable choice for developing power supplies that meet the highest standards of performance and longevity.

With its comprehensive feature set and proven design, the VIPER27HDTR from STMicroelectronics stands out as a high-performance solution for modern power supply challenges.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3248 $51.1456
53+ $1.9075 $101.0975
82+ $1.8479 $151.5278
112+ $1.7883 $200.2896
145+ $1.7287 $250.6615
194+ $1.5499 $300.6806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess