EN
  • EN
  • DE

ZPSD301-15LI

Part No ZPSD301-15LI
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086103-ZPSD301-15LI
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZPSD301-15LI CAD Model

Description

The ZPSD301-15LI is a sophisticated, high-performance Programmable System Device (PSD) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is tailored for use in a wide range of applications, including but not limited to, embedded control systems, automotive electronics, and industrial automation.

Key Features

  • Integrated Memory: The ZPSD301-15LI boasts onboard non-volatile memory, including Flash and SRAM, facilitating quick and efficient data storage and retrieval.
  • Programmability: With its programmable logic cells, users can customize the device to meet specific application requirements, offering a flexible solution for various design challenges.
  • High-speed Operation: Engineered for performance, this PSD operates at high speeds, ensuring minimal latency and swift processing capabilities for time-sensitive tasks.
  • Low Power Consumption: Despite its robust performance, the ZPSD301-15LI is designed to be energy efficient, making it ideal for battery-operated devices or applications where power conservation is critical.

Applications

The versatility of the ZPSD301-15LI allows it to be an integral component in a multitude of electronic systems. Its ability to be reprogrammed on-the-fly makes it particularly suited for:

  • Microcontroller-based systems requiring additional memory and logic functions
  • Automotive control units where reliability and durability are paramount
  • Industrial control systems that demand high-speed processing and programmable logic
  • Consumer electronics that benefit from the device's low power footprint

Technical Specifications

The ZPSD301-15LI is built to accommodate the rigorous demands of modern electronics with specifications that include:

  • Operating Temperature Range: -40°C to +85°C
  • Package Type: Low-profile 44-pin PLCC (Plastic Leaded Chip Carrier)
  • Quality and Reliability: Manufactured to STMicroelectronics' stringent quality standards, ensuring high reliability and performance

With its combination of flexibility, performance, and power efficiency, the ZPSD301-15LI from STMicroelectronics represents a premier choice for designers looking to enhance their systems with a powerful and adaptable PSD solution.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess