EN
  • EN
  • DE

ZPSD411A1-15JI

Part No ZPSD411A1-15JI
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006251-ZPSD411A1-15JI
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZPSD411A1-15JI CAD Model

Description

Introducing the ZPSD411A1-15JI from STMicroelectronics

The ZPSD411A1-15JI is a high-performance Programmable System Device (PSD) designed and manufactured by the renowned STMicroelectronics. This device is part of the PSD4XX family, which integrates high-density Flash memory and programmable logic to provide a versatile and efficient solution for embedded systems. The ZPSD411A1-15JI is tailored to meet the demands of complex digital systems, offering a unique combination of features that enhance both performance and reliability.

Key Features

  • Integrated Memory: The device comes with embedded Flash memory that is ideal for storing firmware and application code. This non-volatile memory ensures that data is retained even when the power is turned off.
  • Programmable Logic: The ZPSD411A1-15JI features programmable logic blocks that can be configured to implement custom logic functions, providing designers with the flexibility to tailor the device to their specific application needs.
  • High-Speed Operation: With a speed grade of -15JI, this PSD device operates efficiently, ensuring swift data processing and quick execution of tasks. This makes it suitable for applications requiring fast performance.
  • Wide Operating Temperature Range: The device is designed to withstand industrial temperature ranges, making it reliable for use in harsh environments.
  • Package: The ZPSD411A1-15JI is offered in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for robust and reliable connections to the printed circuit board (PCB).

Applications

The versatility of the ZPSD411A1-15JI makes it suitable for a wide range of applications, including but not limited to:

  • Embedded control systems
  • Automotive electronics
  • Industrial automation
  • Telecommunications
  • Consumer electronics

With its combination of memory, programmable logic, and high-speed capabilities, the ZPSD411A1-15JI from STMicroelectronics is a powerful component for designers looking to develop advanced and reliable embedded systems. Its robust package and temperature resilience further ensure that it will perform reliably in a variety of settings and applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess