EN
  • EN
  • DE

CDRH65NP-3R3NC

Part No CDRH65NP-3R3NC
Manufacturer Sumida America Components Inc.
Catalog END - OF - LIFE
Description POWER INDUCTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sumida America Components Inc.
Win Source Part Number 1160878-CDRH65NP-3R3NC
Manufacturer Homepage www.sumida.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDRH65NP-3R3NC CAD Model

Description

The CDRH65NP-3R3NC is a shielded power inductor manufactured by Sumida America Components Inc. It's designed for various power supply applications where high efficiency, compact size, and low EMI are crucial. The inductor's shielded construction significantly reduces electromagnetic interference, making it suitable for sensitive electronic devices.

Applications

  • DC-DC Converters: Used in DC-DC converters for efficient voltage conversion.
  • Power Supplies: Employed in various power supply designs for filtering and energy storage.
  • Buck Converters: Used in buck converters to step down voltage levels.
  • Boost Converters: Used in boost converters to step up voltage levels.
  • Filtering Circuits: Applied in filtering circuits to reduce noise and ripple.
  • Portable Electronics: Suitable for use in portable devices due to its small size and high efficiency.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Allows for use in space-constrained applications.
  • High Current Handling Capability: Handles high current without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Inductance Value: Provides effective energy storage.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Reduced EMI: Shielding minimizes EMI, improving system performance.
  • Increased Efficiency: Low DCR reduces power losses.
  • Compact Design: Small size enables use in portable devices.
  • Reliable Performance: Designed for reliable operation in demanding conditions.
  • Compliance with Environmental Regulations: RoHS compliance ensures environmental responsibility.

Additional Details

The CDRH65NP-3R3NC features a specific inductance value (3.3 µH) and a saturation current rating. Its shielded design is critical in minimizing radiated emissions, which is essential in sensitive electronic devices. The inductor's operating temperature range, DCR, and self-resonant frequency are important parameters for selection. Designers should refer to the manufacturer's datasheet for detailed specifications and performance curves. The part is designed for automated surface mount assembly, enabling cost-effective manufacturing. Furthermore, its robust construction ensures durability and reliability over its lifespan. It is an excellent choice for applications requiring a compact, efficient, and low-EMI inductor. The inductor is often used in voltage regulators and point-of-load converters. Its performance characteristics are optimized for these applications, contributing to stable and efficient power delivery.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8791 $61.5370
165+ $0.7213 $119.0145
250+ $0.6988 $174.7000
345+ $0.6763 $233.3235
445+ $0.6537 $290.8965
595+ $0.5860 $348.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess