EN
  • EN
  • DE

PSD24H0AZBX-A(2).Z.GN

Part No PSD24H0AZBX-A(2).Z.GN
Manufacturer Sunon Fans
Catalog Fans, Thermal Management
Description FAN BLOWER 170X51MM 24VDC WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series PSD
Package Bulk
Product Status Active
Voltage - Rated 24VDC
Size / Dimension Rectangular/Rounded - 170mm L x 150mm H
Width 51.00mm
Air Flow 387.1 CFM (10.84m³/min)
Static Pressure 1.233 in H2O (307.1 Pa)
Bearing Type Ball
Fan Type Blower
Features Auto Restart
Noise 69.0dB(A)
Power (Watts) 55.2 W
RPM 5800 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CUR, TUV, UL
Weight 1.3 lbs (589.7 g)
Current Rating (Amps) 2.30A
Voltage Range 20.4 ~ 27.6VDC
Material - Frame Aluminum
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 50000 Hrs @ 25°C
Base Product Number PSD24H
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 506787-PSD24H0AZBX-A(2).Z.GN
Ultra Librarian 3D Model Ultra Librarian PSD24H0AZBX-A(2).Z.GN CAD Model

Description

The Sunon Fans PSD24H0AZBX-A(2).Z.GN is a DC brushless fan from Sunon Fans.

  • Rated Voltage: 24VDC
  • Power Rating: 55.2 W
  • Current Rating: 2.30A
  • Air Flow: 387.1 CFM (10.84m³/min)
  • Static Pressure: 1.233 in H2O (307.1 Pa)
  • Noise Level: 69.0dB(A)
  • Lifetime: 50000 hours @ 25°C
  • Operating Temperature Range: 14°F to 158°F (-10°C to 70°C)

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 21.5 CFM (0.602m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X32MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 86.5 CFM (2.42m³/min) 3 Wire Leads
Need more? Email Us
Sunon Fans
FAN AXIAL 25X10MM VAPO 5VDC WIRE / Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Vapo-Bearing™ 3.5 CFM (0.098m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 130.6 CFM (3.66m³/min) 4 Wire Leads
Lowest to $78.9790
Sanyo Denki America Inc.
FAN AXIAL 38X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 20.1 CFM (0.563m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.7 CFM (2.18m³/min) 4 Wire Leads
Need more? Email Us
NMB Technologies Corporation
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 13.7 CFM (0.384m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 131.0 CFM (3.67m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 119X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 88.0 CFM (2.46m³/min) 3 Wire Leads
Lowest to $29.8892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess