EN
  • EN
  • DE

TS7918CZ CO

Part No TS7918CZ CO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381743-TS7918CZ CO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS7918CZ CO CAD Model

Description

The TS7918CZ CO is a three-terminal negative voltage regulator manufactured by Taiwan Semiconductor. It is designed to provide a stable and reliable -18V DC output voltage. It is part of the TS79 series, which provides fixed negative output voltages. These regulators are commonly used in electronic circuits that require a consistent negative power supply to sensitive components, particularly in applications that need both positive and negative voltage rails.

Applications

  • Operational Amplifier Power Supplies: Providing a stable -18V supply for operational amplifiers requiring dual power supplies.
  • Analog Circuitry: Ensuring a steady negative voltage source for analog signal processing circuits.
  • Data Acquisition Systems: Stabilizing voltage for data acquisition modules requiring negative voltage rails.
  • Instrumentation and Measurement Equipment: Providing accurate negative voltage for precise readings in testing devices.
  • Industrial Control Systems: Powering sensors and other components in industrial automation systems that require a negative voltage.

Features

  • Fixed -18V Output: Delivers a constant -18V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from short circuits by limiting current flow.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds safe limits, preventing overheating and damage.
  • TO-220 Package: Allows for easy mounting and effective heatsinking for thermal management.

Benefits

  • Stable Negative Voltage Supply: Ensures consistent performance of connected devices that require a negative voltage rail, mitigating the effects of input voltage fluctuations.
  • Enhanced Reliability: Overload protection features extend the lifespan of both the regulator and connected circuits.
  • Ease of Use: Requires minimal external components, simplifying circuit design.
  • Cost-Effective Solution: Offers an affordable negative voltage regulation solution for a variety of applications.

The TS7918CZ CO is packaged in a TO-220 package for easy mounting and heatsinking. It's a dependable negative linear voltage regulator ideal for many purposes. To ensure proper regulation, the input voltage must be more negative than -20V. A heatsink is required for higher current operation. The 'CO' suffix may refer to country of origin or some other manufacturing detail.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8231 $61.1696
37+ $3.1370 $116.0690
58+ $3.0388 $176.2504
79+ $2.9418 $232.4022
102+ $2.8436 $290.0472
136+ $2.5491 $346.6776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess