EN
  • EN
  • DE

TSM6988DCX6RF

Part No TSM6988DCX6RF
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-26
Number of Pins 6
RoHS Compliant
Win Source Part Number 988981-TSM6988DCX6RF
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM6988DCX6RF CAD Model

Description

The TSM6988DCX6RF is a dual N-channel MOSFET designed for high-efficiency power management applications. Manufactured by Taiwan Semiconductor, this device is optimized for low on-resistance and fast switching speeds, making it suitable for various DC-DC conversion and load switching tasks.

Applications

  • DC-DC Converters: Used in voltage regulators for step-up and step-down conversion.
  • Load Switching: Employed to efficiently switch power to different loads in a system.
  • Power Management Circuits: Integrated into circuits for controlling power distribution and optimizing energy consumption.
  • Battery Management Systems: Used for charging and discharging control in battery-powered devices.
  • Motor Control: Applied in low-power motor control circuits for switching and speed regulation.

Features

  • Dual N-Channel MOSFET: Integrates two N-channel MOSFETs in a single package, saving board space.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Logic Level Gate Drive: Allows direct drive from logic circuits, simplifying design.
  • Small Footprint: Compact package for high-density circuit layouts.
  • Halogen-Free: Compliant with environmental standards.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, enhancing overall system efficiency.
  • Reduced Board Space: Dual MOSFET configuration saves valuable PCB area.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuits.
  • Enhanced Thermal Performance: Optimized thermal design for efficient heat dissipation.
  • Reliable Operation: Robust design ensures stable and reliable performance in demanding applications.
  • Cost-Effective Solution: Provides a competitive solution for power management needs.

Additional Details

The TSM6988DCX6RF features a low gate threshold voltage, making it compatible with a wide range of driving voltages. Its fast switching characteristics minimize switching losses, contributing to higher efficiency. The device is available in a compact surface-mount package, suitable for automated assembly. Specific electrical characteristics include drain-source voltage, gate-source voltage, continuous drain current, and pulsed drain current ratings. The operating and storage temperature ranges are also specified in the datasheet to ensure proper application and handling. This MOSFET is designed to provide a reliable and efficient solution for modern power management requirements.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess