EN
  • EN
  • DE

FI168B245001-T

Part No FI168B245001-T
Manufacturer Taiyo Yuden
Catalog RF Filters
Description RF FILTER BAND PASS 2.45GHZ 0603  /  2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.3dB 0603 (1608 Metric), 4 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Taiyo Yuden
Series FI
Package Tape & Reel
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Band Pass
Ripple 1dB
Insertion Loss 2.3dB
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric), 4 PC Pad
Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
Height (Max) 0.020" (0.50mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names PG FI 168B245001-T,587-2205-6,587-2205-2,587-2205-1,FI168B245001T
Standard Package 4,000
Win Source Part Number 1013904-FI168B245001-T
Ultra Librarian 3D Model Ultra Librarian FI168B245001-T CAD Model

Description

The FI168B245001-T is an RF filter manufactured by Taiyo Yuden, a company known for its expertise in electronic components and materials. This filter is designed to selectively pass or reject signals within a specific frequency range, making it essential for various wireless communication and electronic applications.

Applications

  • Mobile phones and smartphones: Filtering unwanted signals in cellular bands.
  • Wireless communication devices: Bluetooth devices, Wi-Fi routers, and other wireless systems.
  • GPS receivers: Filtering out noise and interference to improve positioning accuracy.
  • Radio receivers: Selecting desired radio signals and rejecting unwanted frequencies.
  • Satellite communication systems: Filtering signals in satellite transceivers.

Features

  • Small size: Compact design for space-constrained applications.
  • Low insertion loss: Minimizes signal attenuation in the passband.
  • High attenuation: Effectively rejects unwanted signals outside the passband.
  • Surface mount technology (SMT): Suitable for automated assembly processes.
  • Precise frequency response: Tailored to specific frequency bands.
  • Temperature stability: Maintains performance over a wide temperature range.
  • RoHS compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Improved signal quality: Filters out noise and interference, enhancing signal clarity.
  • Increased system performance: Optimizes signal reception and transmission in wireless devices.
  • Reduced interference: Prevents unwanted signals from affecting sensitive circuitry.
  • Compact design: Enables miniaturization of electronic devices.
  • Cost-effective solution: Provides reliable filtering at a reasonable price.

Additional Details

The FI168B245001-T filter is typically a Surface Acoustic Wave (SAW) or a ceramic filter, depending on the specific frequency range and performance requirements. The datasheet provides detailed specifications, including the center frequency, bandwidth, insertion loss, attenuation, and impedance. The filter is designed to be reflow soldered onto a PCB and is compatible with standard SMT assembly processes. Proper impedance matching and PCB layout are crucial for optimal performance. Taiyo Yuden provides application notes and technical support to assist with the design and implementation of their RF filters.

This Taiyo Yuden RF filter provides essential signal filtering in wireless communication systems. Its compact size, low insertion loss, and high attenuation make it a reliable choice for various applications. Always consult the product datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.3517
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $81.4926
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.1692
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Broadcom Limited
TRANSMIT FILTER US PCS 1.6X2.0MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess