EN
  • EN
  • DE

ACT1210-220-2P-TL00

Part No ACT1210-220-2P-TL00
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description CMC 22UH 250MA 2LN 1.1KOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr TDK Corporation
Series ACT
Package Tape & Reel
Product Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 1.1 kOhms @ 10 MHz
Inductance @ Frequency 22 µH @ 100 kHz
Current Rating (Max) 250mA
DC Resistance (DCR) (Max) 500mOhm
Voltage Rating - DC 80V
Temperature Range - Operating -55°C ~ 150°C
Ratings AEC-Q200
Mounting Type Surface Mount
Size / Dimension 0.154" L x 0.098" W (3.90mm x 2.50mm)
Height (Max) 0.098" (2.50mm)
Package / Case Horizontal, 4 PC Pad
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 846318-ACT1210-220-2P-TL00
Ultra Librarian 3D Model Ultra Librarian ACT1210-220-2P-TL00 CAD Model

Description

The TDK Corporation 846318-ACT1210-220-2P-TL00 is a common mode choke in the ACT series.

  • Voltage - Rated DC: 80V
  • Size / Dimension: 0.154" L x 0.098" W (3.90mm x 2.50mm)
  • Height - Seated (Max): 0.098" (2.50mm)
  • Current - Max: 250mA
  • Standard Package Quantity: 6,000 pcs
  • Filtering: Signal Line
  • Number of Lines: 2
  • Impedance @ Frequency: 1.1 kOhms @ 10 MHz
  • Inductance @ Frequency: 22 µH @ 100 kHz
  • Mounting Type: Surface Mount
  • Package / Case: Horizontal, 4 PC Pad
  • Operating Temperature: -55°C to 150°C
  • Manufacturer: TDK Corporation
  • Product Status: Active
  • REACH Status: Unaffected

You May Also Be Interested in

Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
EPCOS (TDK)
Lowest to $27.5514
Murata Electronics North America
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6745 $50.5875
185+ $0.5534 $102.3790
280+ $0.5361 $150.1080
390+ $0.5188 $202.3320
500+ $0.5016 $250.8000
670+ $0.4497 $301.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess