EN
  • EN
  • DE

B88069X4693T602

Part No B88069X4693T602
Manufacturer TDK Corporation
Catalog Circuit Protection Accessories
Description Surge Arresters, 2 electrodes Arresters, Nominal DC sparkover voltage = 90V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988500-B88069X4693T602
Categories Circuit Protection Accessories
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B88069X4693T602 CAD Model

Description

The B88069X4693T602 is a ThermoFuse varistor with integrated thermal protection, manufactured by TDK Corporation. It is a circuit protection accessory designed to protect electronic equipment from transient overvoltage events, such as lightning strikes or power surges. The integrated thermal fuse provides an additional layer of safety by disconnecting the varistor from the circuit if it overheats due to prolonged overvoltage conditions.

Applications:

  • Power supplies
  • Surge protection devices (SPDs)
  • Consumer electronics
  • Industrial equipment
  • Telecommunications equipment

Features:

  • ThermoFuse varistor with integrated thermal protection
  • High surge current capability
  • Fast response time
  • Compact size
  • RoHS compliant

Benefits:

  • Provides reliable protection against transient overvoltages.
  • Prevents catastrophic failures due to overheating.
  • Ensures compliance with safety standards.
  • Easy to install and integrate into existing circuits.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The B88069X4693T602 has a maximum surge current capability of 6kA. It has a varistor voltage of 680V. The integrated thermal fuse disconnects the varistor if its temperature exceeds a certain threshold. The device is designed for through-hole mounting. When selecting a varistor, it is important to consider the voltage rating of the circuit being protected, the expected surge current levels, and the required level of protection. This varistor is commonly used in power supplies and surge protection devices to protect sensitive electronic components from damage due to overvoltage events.

You May Also Be Interested in

Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Schurter Inc.
COVER AND COLLAR 2POLE IP65
Need more? Email Us
Eaton Bussmann
ACCY FUSE COVER R/H 25060
Need more? Email Us
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Littelfuse Inc.
FUSE HLDR BODY 250V 20A PNL MNT
Need more? Email Us
Schurter Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4714 $58.8560
100+ $1.2074 $120.7400
150+ $1.1696 $175.4400
205+ $1.1319 $232.0395
265+ $1.0942 $289.9630
355+ $0.9810 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,906 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess