EN
  • EN
  • DE

C1608X5R1A226MT000E

Part No C1608X5R1A226MT000E
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118155-C1608X5R1A226MT000E
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608X5R1A226MT000E CAD Model

Description

The C1608X5R1A226MT000E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs of this type are widely used for decoupling, bypass, and filtering applications in a variety of electronic circuits. The X5R dielectric offers a good balance between size, capacitance, and temperature stability.

Applications:

  • Decoupling: Provides a stable voltage supply for integrated circuits by filtering out noise and voltage fluctuations.
  • Bypass: Shunts high-frequency noise to ground, preventing it from interfering with other components.
  • Filtering: Removes unwanted frequencies from electrical signals.
  • Smoothing: Reduces voltage ripple in power supplies.
  • General-purpose: Used in various electronic circuits for general capacitance requirements.

Features:

  • Multilayer ceramic construction: Offers high capacitance in a small form factor.
  • X5R dielectric: Provides a good balance of capacitance stability and temperature performance (-55°C to +85°C, ±15% capacitance change).
  • Small size (0603): Suitable for high-density PCB layouts.
  • Surface Mount Device (SMD): Facilitates automated assembly.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Improved noise immunity: Reduces unwanted noise and voltage spikes, enhancing circuit performance.
  • Enhanced system reliability: Provides stable operation and reduces the risk of component failure.
  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Cost-effective: Offers a good balance of performance and price.
  • Easy assembly: Surface-mount design simplifies manufacturing processes.

Additional Details:

The C1608X5R1A226MT000E is a surface-mount capacitor with a size code of 0603 (1.6mm x 0.8mm). Key electrical characteristics include a capacitance of 22 µF, a rated voltage of 10 VDC, a capacitance tolerance of ±20%, and an operating temperature range of -55°C to +85°C. Consult the TDK datasheet for more detailed specifications, including dissipation factor and insulation resistance. Typical applications include mobile phones, tablet computers, and other portable electronic devices. The 'E' at the end of the part number might indicate specific packaging or testing requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
CT Micro International Corporation
Lowest to $0.1003
Comchip Technology
Lowest to $0.0497
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
AVX Corp/Kyocera Corp
Lowest to $0.0741
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
EPCOS (TDK)
Lowest to $5.8755
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess