EN
  • EN
  • DE

C3225JB2J473KT

Part No C3225JB2J473KT
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995623-C3225JB2J473KT
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3225JB2J473KT CAD Model

Description

The C3225JB2J473KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance.

Applications

  • Bypass capacitors in power supplies.
  • Decoupling capacitors in digital circuits.
  • Filtering in analog circuits.
  • Smoothing capacitors in power rails.
  • General purpose coupling.

Features

  • Capacitance: 47000 pF (47nF)
  • Voltage Rating: 630V
  • Temperature Coefficient: JB ( -25 to +85°C, ±10%)
  • Case Size: 1210 (3225 Metric)
  • Termination Type: SMD/SMT (Surface Mount Device)

Benefits

  • Compact Size: The 1210 case size is suitable for high-density circuit designs.
  • High Voltage Rating: The 630V rating allows for use in high-voltage applications.
  • Stable Performance: The JB temperature coefficient ensures reliable operation within its temperature range.
  • Low ESR/ESL: Contributes to efficient power delivery and reduced noise in circuits.
  • High Reliability: Ceramic capacitors are known for their long lifespan and robustness.

Additional Details

The C3225JB2J473KT utilizes a ceramic dielectric material to achieve its capacitance. It is designed for reflow soldering processes. The component's surface-mount configuration makes it ideal for automated assembly. The 'KT' at the end of the part number is a TDK internal code. Proper handling and storage are recommended to prevent damage to the terminals or the ceramic body.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess