EN
  • EN
  • DE

HHM1585A

Part No HHM1585A
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 718501-HHM1585A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HHM1585A CAD Model

Description

The HHM1585A is a multilayer chip inductor manufactured by TDK Corporation. It's designed for high-frequency applications, typically found in mobile communication devices and wireless modules. This inductor is part of TDK's comprehensive line of passive components, renowned for their precision and reliability.

Applications:

  • Mobile phones: Used in RF circuits for impedance matching and filtering.
  • Wireless LAN modules: Integrated into WLAN devices for signal processing.
  • Bluetooth modules: Employed in Bluetooth devices for efficient signal transmission.
  • GPS receivers: Utilized in GPS modules for noise reduction and signal conditioning.
  • RF filters: Applied in RF filter circuits for signal selection.

Features:

  • High Q factor: Provides excellent performance in high-frequency circuits.
  • Small size: Allows for compact integration in miniaturized devices.
  • Tight tolerance: Ensures consistent performance across different units.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering.
  • Excellent solderability: Ensures reliable connections during manufacturing.

Benefits:

  • Improved signal quality: High Q factor reduces signal loss and distortion.
  • Compact design: Small size enables miniaturization of electronic devices.
  • Stable performance: Tight tolerance ensures consistent operation across a wide range of conditions.
  • Efficient manufacturing: SMT design simplifies assembly and reduces production costs.
  • Reliable connections: Excellent solderability ensures long-term reliability of the device.

Additional Details:

The HHM1585A inductor typically has a specific inductance value, self-resonant frequency, and DC resistance. These parameters should be consulted in the product datasheet for optimal circuit design. The inductor is designed for reflow soldering processes. It is a crucial component in various wireless communication devices requiring high performance and small size.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
IDT, Integrated Device Technology Inc
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Freescale Semiconductor - NXP
Lowest to $4.3657
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 973 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess