EN
  • EN
  • DE

TCM1210-650-2P-T000

Part No TCM1210-650-2P-T000
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer TDK Corporation
Win Source Part Number 215394-TCM1210-650-2P-T000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM1210-650-2P-T000 CAD Model

Description

The TCM1210-650-2P-T000 is a common mode choke manufactured by TDK Corporation, primarily designed for the suppression of common mode noise in electronic circuits. This choke is particularly effective at reducing unwanted electromagnetic interference (EMI) and radio frequency interference (RFI), resulting in enhanced signal integrity and improved overall performance of electronic systems. Its compact size makes it well-suited for applications where board space is limited.

Applications:

  • Noise filtering in USB interfaces (USB 2.0, USB 3.0).
  • EMI suppression in HDMI and DisplayPort connections.
  • Common mode noise suppression in differential signal lines (e.g., LVDS).
  • Filtering of noise in Ethernet interfaces (e.g., 10/100/1000Base-T).
  • Noise reduction in automotive communication buses (e.g., CAN, LIN).
  • Suppression of common mode noise in audio circuits.

Features:

  • Compact 1210 size: Offers a small footprint for space-constrained applications.
  • High common mode impedance: Provides effective attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion in differential signal pairs.
  • Excellent EMI suppression characteristics: Reduces unwanted electromagnetic interference.
  • Surface mount technology (SMT): Enables automated assembly processes.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.
  • Two line configuration (2P): Designed to filter two signal lines simultaneously.

Benefits:

  • Improved signal integrity: Reduces noise and signal degradation, leading to cleaner signals.
  • Enhanced system reliability: Prevents noise-related malfunctions and improves overall system robustness.
  • Reduced EMI emissions: Helps meet regulatory compliance requirements for electromagnetic interference.
  • Simplified design: Allows for easy integration into existing circuit designs.
  • Cost-effective noise suppression: Provides efficient noise filtering at a reasonable cost.

Additional Details:

The TCM1210-650-2P-T000 common mode choke's performance is characterized by its impedance versus frequency curve, typically available in the TDK datasheet. Key parameters to consider include the common mode impedance at specific frequencies, the DC resistance (DCR), and the rated current. Always consult the official TDK datasheet for detailed specifications, performance characteristics, recommended soldering profiles, and safety precautions. The '650' likely denotes impedance value at a specific frequency, and the '2P' indicates 2 lines/circuits within the package. The 'T000' is likely a packaging code.

You May Also Be Interested in

TDK Corporation
47mH@10kHz 2.4Ω 2 Through Hole Common Mode Chokes RoHS
Lowest to $1.7463
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399
Panasonic
EXC-24CE331U Panasonic Common Mode Chokes / Filters 0504 common mode noise filter, 330 ohm datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
CMC 2LN SMD ESD
Lowest to $1.4256
Shenzhen HongyeX Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
Lowest to $0.0569
Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075
ICT
2Line Common Mode Choke Surface Mount 90Ω@100MHz 100mA DCR 4Ω
Lowest to $0.2911
Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015
Shenzhen Cilianda Electronics Co., Ltd.
Common Mode Choke Surface Mount-4P 2.0x1.2mm 90Ω@100MHz 350mA DCR 350mΩ
Lowest to $0.0499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess