EN
  • EN
  • DE

TDK73K222SL-IP

Part No TDK73K222SL-IP
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014399-TDK73K222SL-IP
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDK73K222SL-IP CAD Model

Description

The TDK73K222SL-IP is a robust common mode choke designed for effective noise suppression in various electronic applications. This choke is manufactured by TDK Corporation, a leading global manufacturer of electronic components and materials. Common mode chokes are essential for filtering out unwanted common mode noise, which can interfere with the proper functioning of electronic devices and systems.

Applications

  • Automotive electronics: Used in vehicle communication systems like CAN bus to reduce noise and interference.
  • Industrial equipment: Employed in industrial automation systems to filter out noise from motors and other machinery.
  • Power supplies: Integrated into power supplies to reduce common mode noise that can be transmitted through power lines.
  • Data communication lines: Used in Ethernet and other data communication lines to improve signal integrity.
  • Consumer electronics: Found in devices like TVs, computers, and audio equipment to minimize noise and enhance performance.

Features

  • High common mode impedance: Provides excellent attenuation of common mode noise signals.
  • Compact size: Allows for easy integration into densely populated circuit boards.
  • High rated current: Capable of handling significant current without performance degradation.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved signal integrity: Reduces noise, leading to clearer and more reliable signal transmission.
  • Enhanced system performance: Minimizes interference, ensuring smooth operation of electronic devices.
  • Increased reliability: Protects sensitive components from damage caused by noise surges.
  • Reduced EMI emissions: Helps to meet regulatory requirements for electromagnetic interference.
  • Optimized power efficiency: By filtering noise, it ensures clean power delivery, improving efficiency.

Additional Details

The TDK73K222SL-IP features a ferrite core material, which contributes to its high impedance characteristics. It is designed for surface mount technology (SMT), which enables efficient and automated assembly onto printed circuit boards. Its compact design helps engineers conserve valuable board space. The choke is also designed to withstand reflow soldering processes, ensuring robust and reliable connections.

Typical specifications include a rated voltage, impedance value at a specified frequency, and DC resistance. These parameters are crucial for selecting the right choke for a given application. The TDK73K222SL-IP offers a balance of performance, size, and reliability, making it a popular choice for noise suppression in diverse electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess