EN
  • EN
  • DE

TPX255000MT-7066A1

Part No TPX255000MT-7066A1
Manufacturer TDK Corporation
Catalog RF Multiplexers
Description MULTILAYER TPX FOR GPS/LTE/5G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr TDK Corporation
Series TPX
Package Tape & Reel
Product Status Active
Type Triplexer
Frequency Bands (Low / High) 617MHz ~ 2.69GHz / 4.4GHz ~ 5GHz
Low Band Attenuation (min / max dB) 30.00dB / 34.70dB
High Band Attenuation (min / max dB) 25.00dB / 36.30dB
Return Loss (Low Band / High Band) 10.0dB / 10.0dB
Mounting Type Surface Mount
Package / Case 1008 (2520 Metric), 9 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1373378-TPX255000MT-7066A1
Ultra Librarian 3D Model Ultra Librarian TPX255000MT-7066A1 CAD Model

Description

The TPX255000MT-7066A1 is a surface mount RF multiplexer from TDK Corporation.

  • Type: Triplexer
  • Frequency Band (Low): 617MHz ~ 2.69GHz
  • Frequency Band (High): 4.4GHz ~ 5GHz
  • Attenuation Value(Low): 30.00dB ~ 34.70dB
  • Attenuation Value(High): 25.00dB ~ 36.30dB
  • Mounting Type: Surface Mount
  • Package / Case: 1008 (2520 Metric), 9 PC Pad
  • Packaging: Tape & Reel (TR)
  • Series: TPX
  • ECCN: EAR99
  • REACH Status: Unaffected

You May Also Be Interested in

TDK Corporation
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
Lowest to $0.0918
Qualcomm
RF DUPLEXER 2.535/2.655GHZ 8SMD
Lowest to $0.3128
PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0677
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
Broadcom Limited
IC QUADPLEXER B1+B3
Lowest to $2.3539
TDK Corporation
RF DIPLEXER 892MHZ/1.94GHZ 0805
Lowest to $0.1609
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1892 $50.1380
645+ $0.1553 $100.1685
1,000+ $0.1504 $150.4000
1,375+ $0.1456 $200.2000
1,780+ $0.1407 $250.4460
2,380+ $0.1262 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,758 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess