EN
  • EN
  • DE

IDG-2020

Part No IDG-2020
Manufacturer TDK InvenSense
Catalog Motion Sensors - Gyroscopes
Description MEMS GYROSCOPE 2-AXIS 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr TDK InvenSense
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X (Pitch), Y (Roll)
Range °/s ±31.25, 62.5, 125, 250
Sensitivity (LSB/(°/s)) 131 ~ 1048
Bandwidth 5Hz ~ 8.8kHz
Output Type I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Current - Supply 2.9 mA
Features Adjustable Bandwidth, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFLGA Module
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 825615-IDG-2020
Ultra Librarian 3D Model Ultra Librarian IDG-2020 CAD Model

Description

The 825615-IDG-2020 is a digital gyroscope sensor from TDK InvenSense.

  • Adjustable Bandwidth: Yes
  • Sleep Mode: Yes
  • Built-in Temperature Sensor: Yes
  • Output Types: I2C, SPI
  • Bandwidth Range: 5Hz to 8.8kHz
  • Current Supply: 2.9 mA
  • Voltage Range: 1.71V to 3.6V
  • Package: 16-WFLGA
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: high performance ±1500 °/s analog yaw-rate gyroscope | GYROSCOPE SINGLE AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
STMicroelectronics
GYRO 300DEG/S 3.33MV 28LGA / STMICROELECTRONICS Analog ICs
Lowest to $5.5714
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $154.1429
Analog Devices Inc.
plus,minus250temperature/sec Yaw Rate Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Need more? Email Us
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $186.6833

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,850 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess