EN
  • EN
  • DE
  • IT

HWS150036

Part No HWS150036
Manufacturer TDK-Lambda Americas Inc.
Catalog Custom Parts (E - I)
Description Power Supply, AC-DC, 36V, 42A, 85-265V In, Enclosed, Panel Mnt, PFC, HWS300-1500 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE
Current - Output 1 42 A
Depth 127 mm
Efficiency 88 %
Height 82.55 mm
Isolation Voltage 3 kV
Length 76.2 mm
Max Operating Temperature 70 °C
Max Output Current 46.5 A
Max Output Power 1.512 kW
Max Power Dissipation 1.5 kW
Min Operating Temperature -10 °C
Mount Chassis Mount, Panel
Nominal Output Voltage 36 V
Number of Outputs 1
Output Current 46.5 A
Output Power 1.512 kW
Output Voltage 36 V
Power Rating 1.51 kW
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Voltage - Output 1 36 V
Weight 249.999986 g
Width 127 mm
Win Source Part Number 1218676-HWS150036
Categories Custom Parts
Manufacturer TDK-Lambda Americas Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HWS150036 CAD Model

Description

The HWS150036 is a 1.51 kW power supply manufactured by TDK-Lambda Americas Inc.

  • Supply and Demand Status: Limited
  • Efficiency: 88%
  • Output Voltage: 36 V
  • Output Current: 46.5 A
  • CE Approved: Yes
  • RoHS Compliant: Yes
  • Width: 127 mm
  • Length: 76.2 mm
  • Height: 82.55 mm

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Infineon Technologies
IGBT 1200V 140A 556W TO247AC / IGBT Trench 1200 V 140 A 556 W Through Hole TO-247AC
Need more? Email Us
Omron
Lowest to $2.4486
Hitachi, Ltd
Need more? Email Us
Global Power Technologies Group
Diode Schottky 650V 29A TO220-2
Need more? Email Us
California Micro Devices Corp
Need more? Email Us
Elpida Memory
Need more? Email Us
Intel
EPM9560GC280-15 Altera
Need more? Email Us
Hitachi, Ltd
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess