EN
  • EN
  • DE

1551573-5

Part No 1551573-5
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors
Description PRE-LOADED SPRING FINGER 2.15MM  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Mfr TE Connectivity AMP Connectors
Package Tape & Reel
Type Shield Finger, Pre-Loaded
Width 0.045" (1.15mm)
Length 0.128" (3.26mm)
Height 0.085" (2.15mm)
Material Stainless Steel
Plating Gold
Plating - Thickness 19.69µin (0.50µm)
Attachment Method Solder
Base Product Number 155157
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names A104054CT,15515735,A104054TR,A104054DKR,-1551573-5-SI
Standard Package 5,400
Win Source Part Number 976521-1551573-5
Ultra Librarian 3D Model Ultra Librarian 1551573-5 CAD Model

Description

The 976521-1551573-5 is a shield finger pre-loaded type connector manufactured by TE Connectivity AMP Connectors.

  • Material: Stainless steel
  • Plating Thickness: 19.69µin
  • Attachment: Soldering
  • Width: 0.045" (1.15mm)
  • Length: 0.128" (3.26mm)
  • Package: Standard package of 5,400
  • Packaging: Tape & reel
  • Category: RF/IF and RFID
  • Popularity: Medium
  • ECCN: EAR99 compliant
  • HTSUS: 8536.90.4000

You May Also Be Interested in

TE Connectivity
1SHIELD FINGER, LOOSE PIECE /
Lowest to $0.1793
Amphenol FCI
CONN RCPT 100POS SMD GOLD
Lowest to $3.1282
Hirose Electric Co Ltd
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
Connector Accessories Shield Finger Copper Alloy Gold Over Nickel Tape and Reel
Lowest to $0.2402
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD
Lowest to $1.4126
TE Connectivity
CONN RCPT 64POS SMD GOLD
Lowest to $8.7216
TE Connectivity
CONN PLUG 120POS SMD GOLD / 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $2.7858
Molex, LLC
CONN PLUG 24POS SMD GOLD
Lowest to $1.9307
Molex, LLC
0.35 B/B REC ASSY 6CKT EMBSTP PK
Lowest to $1.0410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess