EN
  • EN
  • DE

2-1609114-6

Part No 2-1609114-6
Manufacturer TE Connectivity
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Description PWR ENT MOD RCPT IEC320-C14 PNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 16 Weeks
Features Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Manufacturer TE Connectivity
Series CU, Corcom
Package Bulk
Mounting Panel Mount, Flange
Family Name 1609114
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 15CUFF1, -15CUFF1-SI-ND, 2266-2-1609114-6, -15CUFF1-SI, -2-1609114-6-SI, CCM1902
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915559-2-1609114-6
Ultra Librarian 3D Model Ultra Librarian 2-1609114-6 CAD Model

Description

The CU Corcom power entry connector receptacle from TE Connectivity is a male blades module IEC 320-C14 panel mount, flange connector.

  • Connector Type: Power Entry Connector Receptacle
  • Module Type: Male Blades
  • Standard: IEC 320-C14
  • Mounting: Panel Mount, Flange
  • Package: Bulk
  • Family: 1609114
  • Category: Connectors
  • ECCN: EAR99
  • Popularity: High
  • Quantity per Package: 42
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 16 weeks
  • REACH Status: REACH affected
  • HTSUS: 8548.90.0100
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
Molex, LLC
172448-0004 Molex Power to the Board MiniFitJr RA DR/Pegs Tin Glow Wire 4Ckt datasheet, inventory, & pricing.
Lowest to $0.7277
Molex, LLC
45984-4343 Molex Power to the Board LPH Rcpt Assy RtAn 0 04 Pwr 24 Sig Short datasheet, inventory, & pricing.
Lowest to $6.9851
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.2905
Changzhou AMASS Electronics Co. Ltd
Plug Power Connectors
Lowest to $0.2911
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug Power Connectors RoHS
Lowest to $0.4221
TE Connectivity
Heavy Duty Power Connectors SCKT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess