EN
  • EN
  • DE

2106135-3

Part No 2106135-3
Manufacturer TE Connectivity
Catalog Solid State Lighting Connectors
Description CONN SSL PLUG HSG 3POS 3.5MM / SSL Connector 3 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board 0.138" (3.50mm) Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series SlimSeal
Package Bulk
Product Status Active
Style Cable/Wire to Cable/Wire or Board
Connector Type Plug Housing for Socket Contact
Number of Positions 3
Mounting Type Free Hanging (In-Line)
Termination Crimp
Pitch 0.138" (3.50mm)
Fastening Type Latch Lock
Features -
Housing Color Black
Wire Gauge -
Contact Material -
Contact Finish -
Housing Material Polycarbonate (PC)
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 400V
Current Rating (Amps) 3.5A (22-24AWG); 5A (18-20 AWG)
Ingress Protection IP67 - Dust Tight, Waterproof
Mating Cycles 30
Base Product Number 2106135
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364180-2106135-3
Ultra Librarian 3D Model Ultra Librarian 2106135-3 CAD Model

Description

The TE Connectivity AMP Connectors SlimSeal Solid State Lighting Connector Assembly is a reliable solution for solid state lighting applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: SlimSeal
  • Application: Solid State Lighting
  • Temperature Range: -40°C to 105°C
  • Packaging: Bulk
  • Connector Type: Plug Housing
  • Contact Type: Socket
  • Number of Positions: 3
  • Termination Method: Crimp
  • Fastening Type: Latch Lock
  • Housing Color: Black

You May Also Be Interested in

JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599
JAE Electronics
CONN SSL RCPT 2POS 3.6MM SOLDER
Lowest to $0.6818
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650
JST Sales America Inc.
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Need more? Email Us
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181
JST Sales America Inc.
CONN SSL RCPT HSG 2POS 1.8MM / SSL Connector 2 Position Receptacle Housing for Socket Contact Board to Cable/Wire 0.071" (1.80mm) Crimp
Lowest to $0.0856
Kyocera Kinseki Corpotation
CONN SSL BRIDGE 10POS 2MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6290 $50.8060
30+ $3.3993 $101.9790
46+ $3.2845 $151.0870
66+ $3.0548 $201.6168
86+ $2.9399 $252.8314
107+ $2.8251 $302.2857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess