EN
  • EN
  • DE

2232247-1

Part No 2232247-1
Manufacturer TE Connectivity
Catalog Terminals
Description 250 SERIES FASTON RECEPTACLE  /  0.250" (6.35mm) Quick Connect Female 10-15 AWG Crimp Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Tape & Reel (TR),Cut Tape (CT)
Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.307" (7.80mm)
Length - Overall 0.772" (19.60mm)
Termination Crimp
Wire Gauge 10-15 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.118" ~ 0.197" (3.00mm ~ 5.00mm)
Base Product Number 2232247
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names 2266-2232247-1,-2232247-1-SI,A125078TR,2232247-1-ND,A125078CT
Standard Package 12,000
Win Source Part Number 1117563-2232247-1
Ultra Librarian 3D Model Ultra Librarian 2232247-1 CAD Model

Description

The 2232247-1 is a terminal manufactured by TE Connectivity. Terminals are essential components used to create secure and reliable electrical connections in a wide range of applications. This specific terminal is designed to provide a robust and durable connection between wires and other electrical components.

Applications

  • Automotive Industry: Used in wiring harnesses for connecting various electrical components in vehicles.
  • Industrial Equipment: Employed in control panels, machinery, and other industrial equipment for power and signal connections.
  • Consumer Electronics: Found in appliances, audio equipment, and other consumer electronics for connecting wires to circuit boards or other components.
  • Aerospace Industry: Integrated into aircraft wiring systems where reliable and secure connections are critical.

Features

  • Crimp Connection: Designed for crimp termination, providing a secure and gas-tight connection.
  • Durable Material: Constructed from high-quality materials to withstand harsh environmental conditions and mechanical stress.
  • Easy Installation: Designed for easy and quick installation using standard crimping tools.
  • Reliable Performance: Ensures a stable and consistent electrical connection, minimizing the risk of failures.

Benefits

  • Improved Reliability: Crimp connection provides a secure and reliable electrical connection, reducing the risk of loose connections or failures.
  • Increased Durability: High-quality materials extend the lifespan of the terminal, reducing the need for frequent replacements.
  • Reduced Installation Time: Easy installation simplifies the assembly process, reducing manufacturing costs.
  • Enhanced Safety: Secure connection minimizes the risk of electrical hazards, such as short circuits or fires.

Additional Details

While the exact specifications for the 2232247-1 terminal can only be confirmed with the official datasheet from TE Connectivity, general specifications for terminals usually include:

  • Wire Gauge: The range of wire sizes that the terminal is designed to accommodate.
  • Material: Typically made of brass, copper, or other conductive materials.
  • Plating: Often plated with tin, nickel, or other materials to prevent corrosion and improve conductivity.
  • Current Rating: The maximum current the terminal can safely handle.
  • Voltage Rating: The maximum voltage the terminal can safely handle.
  • Operating Temperature Range: The range of temperatures in which the terminal can operate reliably.
  • Insulation Material: If insulated, the type of insulation material used (e.g., nylon, PVC).

For precise technical specifications, including dimensions, materials, crimping instructions, and performance characteristics, it's crucial to consult the official datasheet for the 2232247-1 terminal from TE Connectivity.

You May Also Be Interested in

Molex, LLC
Connector, Shell; Pin; Commercial Mate-N-Lok; 13; 250; Phosphor Bronze; Pre-Tin
Need more? Email Us
TE Connectivity
CONN QC RCPT 14-16AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
CONN SOCKET 22AWG CRIMP TIN / Socket Contact Tin 22 AWG Crimp Stamped
Lowest to $0.0433
NTE
PVC INS RING TERMINAL / Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Need more? Email Us
Molex, LLC
Contact PIN Crimp ST Cable Mount Automotive Strip
Lowest to $0.0079
TE Connectivity
CONN PIN RCPT / Pin Receptacle Connector
Need more? Email Us
TE Connectivity
CONN TAB 20-22AWG CRIMP TIN / Tab Contact Tin 20-22 AWG Crimp
Lowest to $0.0324
TE Connectivity
CONN RING CIRC 10-12AWG CRIMP / Ring Terminal Connector Circular 10-12 AWG Crimp
Need more? Email Us
NTE
PVC INS RECEPT DISC 22-18 100 BA / Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Electro-Tin
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess