EN
  • EN
  • DE
  • IT

TCFR-30-19B-020-100CH

Part No TCFR-30-19B-020-100CH
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description CABLE FDTHROUGH 24.1MM M30 ALUM  /  Cable Feedthrough 0.95" (24.1mm) Aluminum Alloy, Cadmium Plated, Electroless M30x1.5 Olive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr TE Connectivity Raychem Cable Protection
Series Thermofit TCFR
Package Bulk
Type Cable Feedthrough
Cable Diameter 0.95" (24.1mm)
Thread Size M30x1.5
Panel Hole Size 1.220" (31.0mm)
Material Aluminum Alloy, Cadmium Plated, Electroless
Includes Shrinkable Boot
Color Olive
Base Product Number TCFR
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8547.90.0010
Other Names 1-1194914-7,621855-000,621855-000-ND
Standard Package 15
Win Source Part Number 1059769-TCFR-30-19B-020-100CH
Ultra Librarian 3D Model Ultra Librarian TCFR-30-19B-020-100CH CAD Model

Description

The TE Connectivity Raychem Cable Protection component with Win Source Part Number 1059769-TCFR-30-19B-020-100CH is a cable and cord grip that falls under the category of electronic components.

  • RoHS standards: non-compliant
  • Popularity: low
  • Supply and demand status: currently facing a shortage

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
Breakout Boot T Shape Nevoid Basal Cell Carcinoma Syndrome Right Angle Black
Need more? Email Us
Molex, LLC
1/16 INCH HST BK 200/6" PKG
Need more? Email Us
TE Connectivity
HEATSHRINK 0.12" X 2500' CLEAR / Heat Shrink Tubing, Semi Rigid 0.120" (3.05mm) 2.5 to 1 Clear 2500.0' (762.0m)
Need more? Email Us
Alpha Wire
HEATSHRINK 1/2" X 4' BLACK / Heat Shrink Tubing, Flexible 0.500" (12.70mm) 2 to 1 Black 4.00' (1.22m)
Need more? Email Us
TE Connectivity
HEATSHRINK FLUOR 1/2" BLK
Lowest to $102.7727
TE Connectivity
HEATSHRINK 0.48" X 0.164' BLACK / Heat Shrink Tubing, Flexible 0.480" (12.19mm) 2 to 1 Black 0.164' (50.00mm, 1.97")
Need more? Email Us
TE Connectivity
HEATSHRINK TUBING SIZE 4X4' / Heat Shrink Tubing, Semi Rigid 0.400" (10.16mm) 3 to 1 Black 4.00' (1.22m)
Lowest to $13.3142
TE Connectivity
HEATSHRINK DUAL WALL 16MM / Heat Shrink Tubing, Semi-Flexible 0.630" (16.00mm) 4 to 1 Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess