EN
  • EN
  • DE

5962-8515512RA

Part No 5962-8515512RA
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description TIBPAL16R4-15M HIGH-PERFORMANCE / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 546672-5962-8515512RA
Ultra Librarian 3D Model Ultra Librarian 5962-8515512RA CAD Model

Description

The Texas Instruments 5962-8515512RA is a high-reliability integrated circuit designed for a broad range of applications, particularly in the aerospace and defense sectors where performance and durability under extreme conditions are paramount. This precision device is a testament to Texas Instruments' commitment to providing robust and dependable components that meet the stringent requirements of mission-critical systems.

Key Features

  • Radiation Hardened: The 5962-8515512RA is specifically engineered to withstand radiation effects, making it suitable for space and other high-radiation environments.
  • Durable Construction: Built to operate reliably in harsh conditions, this product can endure wide temperature ranges and other challenging physical stresses.
  • High Performance: With Texas Instruments' precision technology, the 5962-8515512RA ensures accurate and consistent operation, critical for applications where precision is non-negotiable.
  • Quality and Reliability: As with all Texas Instruments products, this device is manufactured to the highest quality standards and undergoes rigorous testing to ensure reliability over its lifespan.

Applications

The versatility of the 5962-8515512RA allows it to be utilized in a variety of applications, especially where standard commercial products cannot survive. Some common applications include:

  • Satellite systems
  • Military hardware
  • Avionic electronics
  • Nuclear power plant controls

Technical Specifications

The technical specifications of the 5962-8515512RA reflect its suitability for high-stakes applications:

  • Power Supply Voltage Range: [Insert Range]
  • Operating Temperature Range: [Insert Range]
  • Radiation Hardness Assurance (RHA) Level: [Insert Level]
  • Package Type: [Insert Package]
  • Quality Level: [Insert Quality Level, e.g., QML]

For more detailed information, designers and engineers should consult the comprehensive datasheet provided by Texas Instruments.

Ordering and Availability

The 5962-8515512RA is available for order through Texas Instruments' distribution network. Availability can vary, so potential buyers should contact Texas Instruments or an authorized distributor for current stock and lead times.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Amd
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess