EN
  • EN
  • DE

74LVC1G123DCTRE4

Part No 74LVC1G123DCTRE4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 18.5NS SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Monostable Multivibrator SM8
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Case / Package SM8
Family Name 74LVC1G123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52615-2, 296-52615-1, 74LVC1G123DCTRE4-ND, 296-52615-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908295-74LVC1G123DCTRE4
Ultra Librarian 3D Model Ultra Librarian 74LVC1G123DCTRE4 CAD Model

Description

The 74LVC1G123DCTRE4 is a high-performance, single monostable multivibrator from Texas Instruments, designed for a wide range of applications requiring precise timing and pulse generation. This advanced logic device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Low-Voltage Operation: Operates from a 1.65 V to 5.5 V supply voltage, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • High-Speed Performance: Offers a typical propagation delay of only 16 ns, ensuring rapid response times for critical timing applications.
  • Power-Down Protection: Inputs are equipped with power-down protection, which ensures that no excessive current is drawn if the input is at a high voltage while the device is powered down.
  • Low Power Consumption: Features a low power consumption design, which is ideal for battery-operated and power-sensitive devices.
  • Output Drive Capability: Capable of driving up to 50 mA at the output, providing sufficient current for various loads.
  • Multiple Package Options: Available in a variety of packages, the DCT package being a small outline integrated circuit, offering flexibility for different space constraints.

Applications

The 74LVC1G123DCTRE4 is versatile and can be used in a multitude of electronic circuits where precise timing is crucial. Some of its typical applications include:

  • Timing circuits
  • Pulse generation
  • Sequential logic systems
  • Microprocessor reset generation
  • Waveform shaping
  • Industrial controls

Quality and Reliability

Texas Instruments is renowned for their commitment to quality and reliability. The 74LVC1G123DCTRE4 is no exception and is built to meet the stringent requirements of the most demanding applications. With Texas Instruments' expertise in semiconductor design, you can be assured of consistent performance and durability.

Ordering Information

For ordering and detailed specifications, please refer to the product datasheet or contact Texas Instruments directly. The 74LVC1G123DCTRE4 is available for purchase through authorized distributors and the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
ON Semiconductor
Monostable Multivibrator Dual-Element -55°C 125°C Automotive 16-Pin SO EIAJ T/R / IC MULTIVIBRATOR DUAL 16-SOEIAJ
Need more? Email Us
ON Semiconductor
IC MULTIVIBRATOR DUAL 16-TSSOP / Dual Precision Monostable Multivibrator (Retriggerable,Resettable)
Lowest to $0.6861
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Nexperia USA Inc.
IC MULTIVIBRATOR DUAL 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP
Lowest to $1.2681
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1918 $50.8270
640+ $0.1574 $100.7360
985+ $0.1525 $150.2125
1,360+ $0.1476 $200.7360
1,755+ $0.1427 $250.4385
2,350+ $0.1279 $300.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess